EN
  • EN
  • DE

ISO1541QDRQ1

Part No ISO1541QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO ISO I2C 2500VRMS 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features I²C Digital Isolator 2500Vrms Channel 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISO1541
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45355-6, 296-45355-2, 296-45355-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852244-ISO1541QDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1541QDRQ1 CAD Model

Description

ISO1541QDRQ1 Product Image

The ISO1541QDRQ1 from Texas Instruments is a robust, automotive-grade, low-power, bidirectional I2C isolator designed to facilitate communication between I2C devices while providing galvanic isolation. This isolation helps protect against high voltage spikes and ground potential differences, making it an essential component in automotive applications as well as industrial, telecommunication, and medical equipment where system-level ESD, EMI, and other environmental noise can compromise data integrity and reliability.

Featuring Texas Instruments' proprietary capacitive isolation technology, the ISO1541QDRQ1 provides an isolation barrier capable of withstanding up to 2500 VRMS for 1 minute per UL and VDE. It also supports up to 50 kV/µs transient immunity, ensuring stable operation in electrically noisy environments. With an operational temperature range of -40°C to +125°C, it is well-suited to withstand harsh conditions, making it ideal for automotive applications that require AEC-Q100 qualification.

The device offers a maximum data rate of 1 Mbps and is designed for I2C standard-mode and fast-mode specifications. It comes in a compact, 8-pin SOIC package, which is space-efficient for PCB design. The ISO1541QDRQ1 also includes an integrated fail-safe feature that prevents unintended signals during power loss, ensuring the I2C bus remains in a known state.

In terms of power consumption, the ISO1541QDRQ1 is designed for efficiency with a typical supply current of only 1.5 mA, making it an energy-conscious choice for battery-powered and energy-sensitive applications. Additionally, the device is 5-V tolerant on the I2C bus side, which provides design flexibility by allowing it to interface with higher voltage logic levels without the need for external level shifters.

Overall, the ISO1541QDRQ1 is a reliable and essential component for any design requiring isolated I2C communication. Its combination of high isolation capabilities, low power consumption, and robust performance in extreme conditions make it a go-to solution for engineers looking to enhance the reliability and safety of their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0161 $52.2093
31+ $3.2953 $102.1543
47+ $3.1923 $150.0381
65+ $3.0893 $200.8045
84+ $2.9863 $250.8492
113+ $2.6774 $302.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,935 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess