EN
  • EN
  • DE

ISO1050DUBRG4

Part No ISO1050DUBRG4
Manufacturer Texas Instruments
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120713-ISO1050DUBRG4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO1050DUBRG4 CAD Model

Description

Product Overview: Texas Instruments ISO1050DUBRG4

The Texas Instruments ISO1050DUBRG4 is a robust, high-performance isolated CAN (Controller Area Network) transceiver that serves as a critical interface between CAN protocol controllers and the physical two-wire CAN bus. Designed to meet the demanding requirements of automotive and industrial communication systems, this device provides galvanic isolation, which enhances safety and system reliability by protecting the electronics from voltage spikes and ground loops.

Key Features

  • Isolation: The ISO1050DUBRG4 incorporates Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, providing 2500 Vrms of isolation for 1 minute per UL 1577. This feature ensures that the device can withstand harsh industrial environments and maintain signal integrity.
  • Bus Fault Protection: The device can handle bus fault voltages ranging from -27V to +40V, thereby offering robust protection against transients and other voltage disturbances on the CAN bus lines.
  • High-Speed Data Rates: It supports CAN data rates up to 1 Mbps, making it suitable for high-speed data transmission applications within the CAN network.
  • Low Power Consumption: The ISO1050DUBRG4 is designed for low-power operation, which reduces power dissipation and improves efficiency in your system design.
  • Extended Temperature Range: With an operational temperature range from -55°C to +105°C, the transceiver is capable of reliable performance in extreme temperature conditions, which is ideal for automotive and industrial applications.
  • Package: The device comes in an 8-pin SOIC (DUB) package, which is compact and suitable for space-constrained applications.

Applications

The ISO1050DUBRG4 from Texas Instruments is a versatile component that can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Automotive networks, such as body control modules and powertrain systems
  • Medical equipment and devices requiring stringent isolation for safety
  • Renewable energy systems, including inverters and battery management

With its combination of high isolation, fault protection, and reliability over a wide temperature range, the ISO1050DUBRG4 is an excellent choice for designers looking to implement CAN communication with an assurance of robustness and longevity.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Lattice Semiconductor Corporation
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Sierra Wireless
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hanrun
Lowest to $0.9938

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5660 $50.9400
190+ $0.5302 $100.7380
295+ $0.5123 $151.1285
420+ $0.4765 $200.1300
550+ $0.4586 $252.2300
685+ $0.4406 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess