EN
  • EN
  • DE

IP3401J

Part No IP3401J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 57926-IP3401J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP3401J CAD Model

Description

The IP3401J is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Key Features: High power capability, robustness, and versatility
  • Power Handling: Suitable for demanding applications requiring superior power handling
  • Operating Conditions: Built to withstand harsh operating conditions
  • Efficiency: High efficiency designed to minimize power loss
  • Energy Efficiency: Ideal for applications where energy efficiency is critical
  • Sustainability: Contributes to sustainability goals by reducing energy consumption
  • Applications: Wide range of applications from consumer electronics to industrial equipment
  • Technology: Benefits from Texas Instruments' advanced semiconductor technology
  • Performance: Delivers consistent performance over time
  • Physical Specifications: Compact and lightweight for easy integration

You May Also Be Interested in

Hynix Semiconductor
Lowest to $3.2617
Intersil
Need more? Email Us
FPE
Lowest to $0.8281
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $26.1941
Pulse
Lowest to $64.9537
M-Tek
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Intersil
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess