EN
  • EN
  • DE

INS8250N-BT

Part No INS8250N-BT
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 57733-INS8250N-BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INS8250N-BT CAD Model

Description

The INS8250N-BT is a highly sophisticated and technologically advanced product from Texas Instruments, a renowned global company that specializes in designing and manufacturing semiconductors and various integrated circuits.

  • The INS8250N-BT is a National Semiconductor UART (Universal Asynchronous Receiver/Transmitter) chip.
  • This chip is designed to handle serial communication for computers and is a critical component in enabling effective communication between the computer and its peripherals.
  • The chip is designed to convert parallel data from the computer into a serial form that can be sent out on a communication line, and vice versa.
  • It is a critical component in computer systems, especially in the area of data communication.
  • This product stands out due to its high performance and reliability.
  • It is designed to support high-speed data transfer, which is crucial in today's fast-paced digital world.
  • The INS8250N-BT is also highly flexible and versatile, with the ability to support a wide range of communication standards.
  • This makes it suitable for a variety of applications, ranging from personal computers to industrial control systems.
  • One of the key features of the INS8250N-BT is its ability to support both synchronous and asynchronous modes of operation.
  • This means that it can handle both types of data transmission, making it highly adaptable to different system requirements.
  • It also comes with a built-in baud rate generator, which allows for easy configuration of the data transmission speed.
  • The INS8250N-BT is also designed with power efficiency in mind.
  • It operates at a low power consumption level, which makes it ideal for systems that require energy efficiency.
  • Despite its low power consumption, it does not compromise on performance, making it a highly efficient and effective solution for data communication needs.
  • In conclusion, the INS8250N-BT from Texas Instruments is a high-quality, reliable, and efficient UART chip that is designed to meet the demands of today's digital world.
  • It offers high performance, flexibility, and power efficiency, making it an ideal solution for a wide range of applications.
  • Whether it's for personal computers or industrial control systems, the INS8250N-BT is a product that delivers exceptional value and performance.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
Pulse
Lowest to $64.9537
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $12.5133
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Lowest to $5.4782

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess