EN
  • EN
  • DE

INA293A5QDBVRQ1

Part No INA293A5QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202317-INA293A5QDBVRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.5V/µs
-3db Bandwidth 900 kHz
Current - Input Bias 20 µA
Ultra Librarian 3D Model Ultra Librarian INA293A5QDBVRQ1 CAD Model

Description

Product Overview: INA293A5QDBVRQ1 from Texas Instruments

The INA293A5QDBVRQ1 is a precision automotive-grade current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for signal amplification in a variety of automotive and industrial applications. This high-accuracy device is capable of measuring small differential voltages across a shunt resistor even in the presence of common-mode voltages that can range from -14V to +80V, making it an ideal choice for high-side and low-side current sensing.

Key Features:

  • High Common-Mode Range: With the ability to handle common-mode voltages from -14V to +80V, the INA293A5QDBVRQ1 is versatile for use in systems with wide voltage swings, ensuring reliable performance even under extreme conditions.
  • Precision Accuracy: The device boasts a low offset voltage and high accuracy, which is crucial for precise current measurement and ensures the fidelity of the signal being monitored.
  • Wide Bandwidth: Offering a bandwidth of up to 500 kHz, this amplifier can handle high-speed signals, making it suitable for fast-switching applications like motor control and power management systems.
  • Robust Design: Engineered to meet the stringent requirements of the automotive industry, this component is qualified for use in automotive applications, adhering to the AEC-Q100 standard for reliability and performance.
  • Small Package: The INA293A5QDBVRQ1 comes in a compact SOT-23 package, which is space-efficient and suitable for high-density circuit designs.

Applications:

The INA293A5QDBVRQ1 is adept for a range of applications, particularly where precise current measurement is critical. Common use cases include:

  • Automotive battery management systems
  • Motor control in vehicles
  • Overcurrent protection circuits
  • Power management in industrial systems
  • Portable electronics

With its robust design, high precision, and broad common-mode voltage range, the INA293A5QDBVRQ1 from Texas Instruments stands out as a high-quality, reliable component for current sensing in both automotive and industrial applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess