EN
  • EN
  • DE

INA293A3QDBVRQ1

Part No INA293A3QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.5V/µs
-3db Bandwidth 1 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 10 µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA293
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA293A3QDBVRQ1DKR,296-INA293A3QDBVRQ1CT,296-INA293A3QDBVRQ1TR
Standard Package 3,000
Win Source Part Number 1319500-INA293A3QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA293A3QDBVRQ1 CAD Model

Description

Product Overview: INA293A3QDBVRQ1 from Texas Instruments

The INA293A3QDBVRQ1 is a high-precision, automotive-grade, current-sense amplifier designed by Texas Instruments to cater to a wide range of applications requiring accurate current measurement. This device is part of TI's industry-leading portfolio of amplifiers that are engineered to provide reliable performance in harsh automotive environments.

Key Features

  • High Accuracy: The INA293A3QDBVRQ1 boasts a low offset voltage, enabling high-precision current measurement which is crucial for efficient system performance.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -4V to +80V, making it versatile for use in various automotive applications, including high-side and low-side current sensing.
  • Quiescent Current: The device features a low quiescent current, which helps to minimize power consumption when the vehicle is in idle mode, contributing to overall energy efficiency.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, the INA293A3QDBVRQ1 is robust and can withstand extreme conditions typical in automotive environments.
  • Gain Options: Available in multiple gain options (20V/V, 50V/V, 100V/V, and 200V/V), allowing designers to choose the appropriate gain setting for their specific application requirements.

Applications

The INA293A3QDBVRQ1 is particularly suited for automotive applications where precise current measurement is essential. These include:

  • Battery management systems
  • Motor control
  • Overcurrent protection
  • Power management
  • Automotive infotainment and body control modules

Quality and Reliability

As a Q1 device, the INA293A3QDBVRQ1 meets Texas Instruments' stringent quality standards for automotive products. It is designed to comply with the ISO 26262 standard, which is a requirement for automotive safety-related systems. Additionally, the device comes in a compact SOT-23 package, which is suitable for space-constrained applications.

With its combination of accuracy, reliability, and versatility, the INA293A3QDBVRQ1 is an excellent choice for designers looking to enhance the performance and safety of automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1937 $50.3244
30+ $3.4410 $103.2300
45+ $3.3334 $150.0030
62+ $3.2259 $200.0058
81+ $3.1184 $252.5904
108+ $2.7958 $301.9464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,689 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess