EN
  • EN
  • DE

INA281B3QDBVRQ1

Part No INA281B3QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204555-INA281B3QDBVRQ1
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.5 V/µs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 20µA
Voltage - Input Offset 100µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5;5;9;7;10;8;3;4;2;1;5503;1662;2837;1014;600061;4991;600239;505;175;3838;4022;974;600002;516;600062;51;598;31;5796;600006;5272;600039;2832;600055;600026;342;448;600010;212;600011;600060;1016;576;150;1589;600066;14;2129;568;488;10;149;600012;1833;20;1028;2156;846;3565;600057;600;5399;336;863;1568;497;5536;1801;296;893;264;1238;4518;600020;818;0;130557;130560;130559;94523;10934;17308;17307;14805;15573;481;10195;10631;130986;10846;94599;85491;85720;76655;94600;94604;85721;94603;85722;85723;85724;85725;85726;85727;85728;85729;85730;85731;85732;85733;85735;85737;85738;85740;85741;85742;85744;85743;85745;85746;85747;85748;85749;85750;85751;85752;85753;85754;85755;85756;94598;85757;85758;76669;85759;85760;94782;94783;94601;107950;88007;25885;10135;15572;10925;20271;10947;10928;11297;10749;11178;109964;123249;123251;109951;120867;109948;87720;112010;85761;14612;11252;11166;11167;85510;89625;123238;123248;123240;11214;15580;11194;107254;110908;21858;10827;14338;14530;6786;107951;57855;51177;113353;96725;129848;122339;122341;128245;122342;128246;122340;15594;121506;130578;130576;130562;130563;130577;87721;110155;110154;127309;128634;96736;121996;128637;128638;132270;132904;14075;10877;10178;23003;15861;27997;10194;10833;11305;11298;130568;96732;129910;128636;89461;96733;130179;94748;128639;96734;130180;130184;10863;123243;109954;123246;109961;123252;109949;109955;109962;109946;123237;109963;123245;127276;127277;109944;109953;123253;127393;127278;123244;127222;109959;123250;127238;127227;127229;123241;127394;127221;127279;123242;127224;123247;127226;123239;127280;127228;10109;85101;128417;128828;130574;130575;130579;130572;130571;130569;130565;130570;14609;14608;14606;13125;33393;76670;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;316418;323674;718393;484265;329552;331587;484270;484267;484266;484268;335825;336083;338588;350483;358986;361540;362007;365037;366699;366701;389095;390160;484269;396200;399876;407938;409618;415671;415692;419305;420164;423554;1;2;3;4;5;6;8;10;12;32;1;338588;338646;382145;390971;390986;392450;759931;403090;842678;4029;3983;3989;4004;507293;4016;4104;483604;4070;4078;4088;828927;4195;507287;4165;4176;4184;4264;4231;4234;4246;4346;781806;4412;4391;781900;4453;4460;5104;4717;4767;4802;4906;4979;5006;5060;5684;5434;5502;5544;5634;6356;483602;6083;6883;483603;483606;7522;7296;7374;8084;7940;7966;8626;8387;9044;758586;9521;14062;10490;10271;11095;10877;11486;11847;12370;12729;736250;13065;13535;13945;18036;15186;15550;15873;16541;483605;17584;483608;842563;21929;18979;19245;19318;19831;20328;483607;25155;22928;23283;23925;24161;24711;28672;732237;482196;27361;31459;29470;30285;30515;30750;34231;33178;33339;36729;35255;432835;36435;38781;37399;121206;483609;45914;49030;47591;51270;50268;53208;55868;54768;57844;59615;61504;473653;63041;169126;125450;127196;128840;130339;132399;133711;135029;136348;137480;203001;202999;496967;172096;173180;174436;175171;176620;177483;178451;179303;180210;228822;205468;206251;208765;209433;210264;209971;210857;211479;249570;230945;447437;231262;232027;233181;233605;234551;235010;267597;483631;252576;253275;281368;269393;270799;295282;284191;305573;297496;74662;66011;80347;76086;76767;87857;82283;82887;92568;97455;103629;108803;112618;110237;116552;119732;807690;143874;139131;146530;149449;151905;155261;159271;161428;163478;165881;184642;188832;190521;842066;194860;198800;200219;215341;216572;219218;222341;226157;238774;240857;241718;243963;246136;246
Ultra Librarian 3D Model Ultra Librarian INA281B3QDBVRQ1 CAD Model

Description

The INA281B3QDBVRQ1 from Texas Instruments is a high-precision current sense amplifier that is designed to meet the rigorous demands of automotive and industrial applications. This device is part of TI's extensive portfolio of current sense amplifiers that offer a wide range of features to cater to various system requirements.

With its precision bidirectional current sensing capability, the INA281B3QDBVRQ1 is ideal for applications such as motor control, battery management, and overcurrent protection systems where accurate current measurement is critical. The device is capable of sensing both shunt voltage drops and bus voltages, making it versatile for different types of current sensing configurations.

The INA281B3QDBVRQ1 boasts an impressive common-mode voltage range from -0.2V to +26V, with an operating temperature range from -40°C to +125°C, ensuring reliable performance in a variety of harsh environments. Additionally, the amplifier offers a gain bandwidth product of 350 kHz, which is well-suited for fast transient responses.

The accuracy of the INA281B3QDBVRQ1 is one of its standout features. It offers a low offset voltage and gain error, which translates into high-precision current measurement. This accuracy is maintained over the entire temperature range, ensuring consistent performance.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. It also features a quiescent current of just 350 µA, which is beneficial for power-sensitive systems. With its robust design, the INA281B3QDBVRQ1 is AEC-Q100 qualified, demonstrating its suitability for automotive applications where reliability and endurance are paramount.

Overall, the INA281B3QDBVRQ1 is a robust, precise, and versatile current sense amplifier that provides engineers with a reliable solution for a wide range of current measurement needs in both automotive and industrial settings.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8249 $53.0739
26+ $3.9589 $102.9314
40+ $3.8352 $153.4080
54+ $3.7115 $200.4210
70+ $3.5877 $251.1390
94+ $3.2166 $302.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,938 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess