EN
  • EN
  • DE

INA280A2QDCKRQ1

Part No INA280A2QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-5 / Current Sense Amplifier 1 Circuit SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 15 µV
Current - Supply 370µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number INA280
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA280A2QDCKRQ1DKR,296-INA280A2QDCKRQ1CT,296-INA280A2QDCKRQ1TR
Standard Package 3,000
Win Source Part Number 1319492-INA280A2QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA280A2QDCKRQ1 CAD Model

Description

The INA280A2QDCKRQ1 is a high-accuracy current sense amplifier designed by Texas Instruments specifically for automotive and industrial applications. This device is part of TI's precision amplifier portfolio and is ideal for a wide range of applications, including motor control, battery management, and power-supply monitoring.

Key Features

  • High Accuracy: The INA280A2QDCKRQ1 offers excellent accuracy with a maximum offset voltage of 50 µV and gain error of just 0.5%, ensuring precise current measurement.
  • Wide Common-Mode Range: It operates over a common-mode voltage range of -0.3V to +26V, which is beyond the supply rails, making it suitable for high-side current sensing in a variety of systems.
  • High Bandwidth: With a bandwidth of 1 MHz, this current sense amplifier can handle fast switching applications, providing real-time current monitoring.
  • Low Quiescent Current: The device features a low quiescent current of 310 µA, which is ideal for power-sensitive systems.
  • Robustness: Designed to meet the stringent requirements of the automotive industry, the INA280A2QDCKRQ1 is qualified for operation from -40°C to +125°C and is AEC-Q100 qualified.
  • Multiple Gain Options: It comes with a fixed gain of 20 V/V, which simplifies design considerations by eliminating the need for external gain-setting components.
  • Small Package: The device is available in a compact, leaded SC70 package that is suitable for space-constrained applications.

Applications

The INA280A2QDCKRQ1 is versatile and can be used in various automotive applications such as:

  • Battery management systems
  • Overcurrent protection
  • Motor control
  • Power management
  • Energy metering

With its precision measurement capabilities and robust design, the INA280A2QDCKRQ1 from Texas Instruments is a reliable choice for engineers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5568 $50.1248
27+ $3.7389 $100.9503
42+ $3.6220 $152.1240
58+ $3.5052 $203.3016
74+ $3.3884 $250.7416
99+ $3.0378 $300.7422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess