EN
  • EN
  • DE

INA240A3QPWRQ1

Part No INA240A3QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Family Name INA240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA240A3QPWRQ1-ND, 296-51175-6, 296-51175-1, 296-51175-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847980-INA240A3QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA240A3QPWRQ1 CAD Model

Description

Product Overview: INA240A3QPWRQ1 from Texas Instruments

The INA240A3QPWRQ1 is a precision, automotive-qualified current sense amplifier from Texas Instruments, designed to offer industry-leading performance for battery management systems, motor control, and other automotive applications. This high-accuracy device is part of the INA240 series and comes in a small, leaded PW package that is suitable for space-constrained applications.

Key Features

  • High Accuracy: The INA240A3QPWRQ1 provides a gain error of just ±0.1%, ensuring precise current measurement across a wide range of conditions.
  • Wide Common-Mode Range: With a common-mode voltage range of -4V to +80V, this amplifier is capable of handling high-side and low-side current sensing in systems with high voltage swings.
  • High Bandwidth: A bandwidth of up to 400 kHz allows for fast current monitoring, making it ideal for dynamic load conditions.
  • Low Offset: The device features a low offset voltage of ±80 µV, which contributes to its high accuracy in current measurement.
  • Automotive Qualified: As a Q1 device, the INA240A3QPWRQ1 meets the stringent requirements of the automotive industry, including AEC-Q100 qualification.
  • Thermal Shutdown: Built-in thermal shutdown protects the device under extreme operating conditions.
  • EMI/RFI Filters: Integrated electromagnetic interference (EMI) and radio-frequency interference (RFI) filters minimize noise susceptibility in harsh automotive environments.

Applications

  • Automotive Battery Management Systems
  • Motor Control
  • Overcurrent Protection
  • Power Management
  • Hybrid Electric Vehicles/Electric Vehicles (HEV/EV)

The INA240A3QPWRQ1 is designed to be robust and reliable, with features that make it an excellent choice for the automotive sector and other applications requiring precise current measurements. Its small footprint, combined with its high level of integration, makes it an efficient solution for modern electronic systems.

For engineers and designers looking for a dependable current sense amplifier that can withstand the rigors of automotive applications while providing high accuracy, the INA240A3QPWRQ1 from Texas Instruments is an optimal choice.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7710 $52.6490
44+ $2.2737 $100.0428
69+ $2.2026 $151.9794
94+ $2.1316 $200.3704
122+ $2.0605 $251.3810
163+ $1.8474 $301.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess