EN
  • EN
  • DE

INA215BIDCKT

Part No INA215BIDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier 1 Circuit - SC-70-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51152-6, 296-51152-1, 296-51152-2, INA215BIDCKT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874599-INA215BIDCKT
Ultra Librarian 3D Model Ultra Librarian INA215BIDCKT CAD Model

Description

Product Overview: INA215BIDCKT from Texas Instruments

The INA215BIDCKT is a high-precision current sense amplifier from Texas Instruments, designed to provide accurate current measurement for a wide range of applications. This device is part of TI's extensive portfolio of current sense amplifiers that are known for their performance, reliability, and ease of use. The INA215BIDCKT is an ideal choice for designers looking to monitor current in power supply circuits, battery management systems, and portable devices among other applications.

Key Features

  • High Accuracy: The INA215BIDCKT features a low offset voltage and high accuracy, ensuring precise current measurement across various conditions.
  • Wide Supply Range: Operating from a supply voltage range of 2.7V to 26V, this amplifier is versatile and can be used in systems with varying power requirements.
  • Low Quiescent Current: With a low quiescent current, it is suitable for battery-powered applications where power efficiency is critical.
  • Common-Mode Range: The device boasts an extensive common-mode range that goes beyond the supply rails, allowing for ease of use in systems with fluctuating common-mode voltages.
  • SC70 Packaging: Housed in a small SC70 package, the INA215BIDCKT is perfect for space-constrained applications.

Applications

  • Power management systems
  • Battery chargers and monitors
  • Overcurrent protection circuits
  • Portable electronic devices
  • Energy metering and power monitoring

The INA215BIDCKT current sense amplifier is a robust solution for designers looking to enhance system safety and efficiency through precise current sensing. Its wide input common-mode voltage range and ability to operate at a low power make it well-suited for both industrial and consumer applications. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of modern electronic systems, providing a reliable tool for current monitoring tasks.

With its high level of integration and performance, the INA215BIDCKT from Texas Instruments stands out as a top choice for engineers and designers who demand accuracy, efficiency, and reliability in their current sensing solutions.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8005 $52.0325
155+ $0.6569 $101.8195
240+ $0.6363 $152.7120
325+ $0.6158 $200.1350
420+ $0.5953 $250.0260
565+ $0.5337 $301.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess