EN
  • EN
  • DE

INA201AQDGKRQ1

Part No INA201AQDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045493-INA201AQDGKRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA201AQDGKRQ1 CAD Model

Description

Introducing the INA201AQDGKRQ1 from Texas Instruments

The INA201AQDGKRQ1 is a state-of-the-art automotive-grade current shunt monitor from Texas Instruments, designed to deliver precise and reliable performance for a wide range of vehicular applications. This high-quality component is specifically engineered to meet the rigorous standards of the automotive industry, ensuring durability and consistency in the most demanding conditions.

At the heart of the INA201AQDGKRQ1 lies a high-accuracy instrumentation amplifier that enables current measurement across shunts at common-mode voltages from -16V to +80V, independent of the supply voltage. This feature makes it exceptionally versatile for monitoring battery management systems, motor controls, and power management tasks within automotive environments.

The device offers a wide input common-mode voltage range, optimized for direct connection to shunt resistors in high-side current sensing applications. Its precision is further enhanced with an impressive gain error of just 0.1%, and a total output error of less than 1% over the entire temperature range, ensuring accurate readings in a variety of conditions.

Designed for ease of use, the INA201AQDGKRQ1 comes in a compact VSSOP-8 (DGK) package, which is perfect for space-constrained applications. It also features a quiescent current of merely 100 µA, which is beneficial for power-sensitive systems. The device's bandwidth of up to 500 kHz allows for fast signal response, suitable for capturing transient events in electronic systems.

Furthermore, the INA201AQDGKRQ1 is qualified for automotive applications, as indicated by the 'Q1' suffix in its part number, and it adheres to the stringent AEC-Q100 standards for automotive reliability. This qualification ensures that the device can withstand the harsh environmental conditions typically encountered in automotive applications, including extended temperature ranges and exposure to vibrations and shock.

In summary, the INA201AQDGKRQ1 from Texas Instruments is an essential component for automotive engineers who require a robust, accurate, and reliable current sensing solution. Its combination of high accuracy, wide voltage range, and automotive qualification makes it an ideal choice for the next generation of vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9670 $55.7690
16+ $6.5371 $104.5936
24+ $6.3328 $151.9872
33+ $6.1285 $202.2405
43+ $5.9242 $254.7406
57+ $5.3114 $302.7498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,545 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess