EN
  • EN
  • DE

INA199A3DCKT

Part No INA199A3DCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 14KHZ SC70-6 / Current Sense Regulator High/Low-Side SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1.5%
Voltage - Input -0.3V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA199A3
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names INA199A3DCKT-ND,2156-INA199A3DCKT,296-41416-6,296-41416-1,296-41416-2,TEXTISINA199A3DCKT
Standard Package 250
Win Source Part Number 1125976-INA199A3DCKT
Ultra Librarian 3D Model Ultra Librarian INA199A3DCKT CAD Model

Description

The INA199A3DCKT from Texas Instruments is a high-precision current sense amplifier that offers a versatile solution for current monitoring in a wide range of applications. With its small footprint and low power consumption, this amplifier is designed for space-constrained and power-sensitive systems.

Key Features:

  • Voltage Supply Range: The INA199A3DCKT operates on a supply voltage range of 2.7V to 26V, making it suitable for both low and high voltage applications.
  • High Accuracy: It features a gain error of just ±0.5%, ensuring precise current measurement across the full operating temperature range (-40°C to +125°C).
  • Low Offset Voltage: The device boasts a low input offset voltage of ±80µV (max) which contributes to its high accuracy in current sensing applications.
  • Gain Options: It comes with a fixed gain of 200V/V, providing a high level of amplification for small differential voltage signals.
  • Quiescent Current: The amplifier has a low quiescent current of 100µA (max), which is beneficial for power-sensitive applications.
  • Common-Mode Range: It supports a wide common-mode range from -0.3V to 26V, allowing for versatile use in systems with common-mode voltages that vary widely.
  • Package: The INA199A3DCKT is available in a compact SC-70 package with 6 pins, which is ideal for space-saving designs.

Applications:

With its robust features, the INA199A3DCKT is well-suited for a variety of applications including:

  • Power management in battery chargers and portable devices
  • Overcurrent protection in motor control and power supply systems
  • Automotive systems for battery management and diagnostics
  • Telecommunications equipment for monitoring power usage
  • Industrial systems for process control and monitoring

The INA199A3DCKT by Texas Instruments is an essential component for designers looking to implement accurate and reliable current sensing in their electronic designs. Its combination of high accuracy, low power, and small size make it an excellent choice for a multitude of current sensing solutions.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3704 $50.0040
330+ $0.3040 $100.3200
510+ $0.2945 $150.1950
705+ $0.2850 $200.9250
910+ $0.2755 $250.7050
1,215+ $0.2470 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,280 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess