EN
  • EN
  • DE

INA188IDRJR

Part No INA188IDRJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SON / Precision, Zero-Drift, Rail-to-Rail Out, High-Voltage Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.9V/μs
-3db Bandwidth 600kHz
Current - Input Bias 850pA
Voltage - Input Offset 25μV
Current - Supply 1.4mA
Current - Output / Channel 18mA
Voltage - Supply, Single/Dual (±) 4V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-SON (4x4)
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811931-INA188IDRJR
Ultra Librarian 3D Model Ultra Librarian INA188IDRJR CAD Model

Description

Product Overview: INA188IDRJR from Texas Instruments

The INA188IDRJR is a high-precision, zero-drift instrumentation amplifier from Texas Instruments, designed to offer a perfect blend of accuracy and versatility for a wide range of applications. This advanced amplifier is a part of TI's precision amplifier family and boasts an impressive set of features tailored for signal conditioning in environments where stability and precision are paramount.

Key Features

  • Zero-Drift Architecture: The INA188IDRJR utilizes a patented zero-drift architecture that ensures a low offset voltage drift and provides excellent dc precision. This makes it ideal for applications requiring long-term stability and high accuracy.
  • High Accuracy: With a low offset voltage of 25 µV (max) and a low offset drift of 0.1 µV/°C (max), this amplifier guarantees high-precision measurements, making it suitable for critical sensing and measurement systems.
  • Wide Supply Range: The device operates over a wide single-supply range of 1.8 V to 5.5 V, or dual supplies of ±0.9 V to ±2.75 V, accommodating various application requirements and simplifying power supply design.
  • Gain Flexibility: The INA188IDRJR offers a wide gain range, which can be set from 1 V/V to 1000 V/V with a single external resistor. This feature allows designers to tailor the amplifier's gain to match specific system requirements.
  • EMI Filtered Inputs: The inclusion of electromagnetic interference (EMI) filtered inputs enhances the performance of the INA188IDRJR in noisy environments, making it robust against external disturbances.
  • Operating Temperature Range: It is designed to operate over an extended industrial temperature range of –40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

Applications

The INA188IDRJR is suitable for a broad spectrum of applications, including:

  • Medical instrumentation
  • Precision data acquisition
  • Industrial process controls
  • Portable and battery-operated electronics
  • Temperature sensing with thermocouples or RTDs
  • Strain gauge amplifiers
  • Current sensing

With its exceptional precision and versatility, the INA188IDRJR from Texas Instruments stands as a top-tier solution for professionals seeking a reliable and high-performance instrumentation amplifier for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8947 $53.0523
21+ $4.8366 $101.5686
33+ $4.6855 $154.6215
45+ $4.5344 $204.0480
58+ $4.3832 $254.2256
77+ $3.9298 $302.5946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess