EN
  • EN
  • DE

INA134UA

Part No INA134UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO DIFF RCVR 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001787-INA134UA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, HVAC, Medical, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian INA134UA CAD Model

Description

The INA134UA from Texas Instruments is a high-performance, precision instrumentation amplifier that is designed to offer a wide range of uses in many industrial and consumer applications.

  • Gain Range: 1 to 1000
  • Supply Range: ±2.25V to ±18V and from 4.5V to 36V for single supply applications
  • Temperature Range: -40°C to +85°C
  • Quiescent Current: 2.5mA
  • Input Bias Current: 10nA

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1136 $52.9312
40+ $2.5548 $102.1920
61+ $2.4750 $150.9750
84+ $2.3951 $201.1884
108+ $2.3153 $250.0524
145+ $2.0758 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,987 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess