EN
  • EN
  • DE

HERCROM400G2

Part No HERCROM400G2
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062506-HERCROM400G2
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HERCROM400G2 CAD Model

Description

The HERCROM400G2 microcontroller, a state-of-the-art innovation by Texas Instruments, stands as a testament to the company's commitment to delivering high-performance, robust, and reliable integrated circuits for a wide range of applications. This microcontroller is part of the Hercules™ series, which is renowned for its safety-oriented design, making it an ideal choice for critical systems in automotive, industrial, and medical applications.

Key Features

  • Performance: At the heart of the HERCROM400G2 is a powerful ARM Cortex-R4F processor core, capable of reaching speeds up to 220MHz. This ensures swift and efficient data processing, which is crucial for real-time applications.
  • Memory: The device comes equipped with an ample amount of memory, including up to 3MB of integrated flash memory and 256KB of RAM. This allows for robust and complex program execution without the need for external memory components.
  • Safety Features: Safety is a paramount concern for the HERCROM400G2. It includes built-in self-test hardware, error correction code (ECC) on both flash and RAM, and a memory protection unit (MPU) to safeguard against system malfunctions.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, Ethernet, and FlexRay, providing versatile connectivity options for different system requirements.
  • Temperature Range: The microcontroller operates effectively across a wide temperature range, making it suitable for harsh environments.
  • Development Support: Texas Instruments provides comprehensive development support for the HERCROM400G2 with software libraries, real-time operating systems (RTOS) support, and a suite of development tools to streamline the design process.

Applications

The HERCROM400G2 is designed to meet the rigorous demands of safety-critical applications. It is commonly used in automotive systems such as braking, steering, and powertrain control. In the industrial sector, it's well-suited for motor control, robotics, and automation systems. The medical industry also benefits from its reliability in devices like patient monitors and diagnostic equipment.

With its combination of performance, memory capacity, advanced safety features, and broad support ecosystem, the HERCROM400G2 microcontroller from Texas Instruments is a top-tier choice for developers looking to create sophisticated and secure systems.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess