EN
  • EN
  • DE

HD3SS3212RKSRQ1

Part No HD3SS3212RKSRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description INTERFACE / USB Switch IC 2 Channel 20-VQFN (2.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 8Ohm
-3db Bandwidth 9GHz
Features Bi-Directional, USB 3.1
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (2.5x4.5)
Base Product Number HD3SS3212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-HD3SS3212RKSRQ1TR
Standard Package 3,000
Win Source Part Number 967218-HD3SS3212RKSRQ1
Ultra Librarian 3D Model Ultra Librarian HD3SS3212RKSRQ1 CAD Model

Description

HD3SS3212RKSRQ1 USB 3.1 Gen 1 SuperSpeed 2:1 Multiplexer/Demultiplexer Switch

The HD3SS3212RKSRQ1 from Texas Instruments is a high-performance, versatile switch designed for USB 3.1 Gen 1 applications. This advanced switch can be used as a 2:1 multiplexer or a 1:2 demultiplexer, providing design flexibility for various USB system configurations. It is specifically engineered to meet the demands of SuperSpeed USB 3.1 Gen 1 data rates up to 5 Gbps, ensuring seamless operation for high-speed data transfer applications.

With its support for both dual-role and standard downstream ports, the HD3SS3212RKSRQ1 is an ideal choice for a range of USB applications, including docking stations, desktop and mobile PCs, and consumer electronics. The switch can route differential signals to two different destinations or combine signals from two sources to a single destination, making it highly adaptable to complex USB port architectures.

The device features low on-state resistance (RON) and low capacitance, minimizing signal degradation and ensuring high signal integrity. This results in reliable, high-quality data transmission, which is critical in maintaining the performance of connected USB devices. Additionally, the HD3SS3212RKSRQ1 offers low-power operation, making it suitable for power-sensitive applications.

For ease of integration, the HD3SS3212RKSRQ1 is available in a compact QFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C. Its small form factor and temperature resilience make it a practical choice for space-constrained and harsh-environment applications.

Key features of the HD3SS3212RKSRQ1 include:

  • SuperSpeed USB 3.1 Gen 1 data rate of 5 Gbps
  • 2:1 multiplexer/demultiplexer configuration
  • Low on-state resistance and capacitance
  • Support for dual-role and standard downstream ports
  • Low-power operation
  • Industrial temperature range of -40°C to 85°C
  • Compact QFN package

This switch is a robust solution for designers looking to enhance the performance and flexibility of their USB interfaces. The HD3SS3212RKSRQ1 is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5507 $51.0140
48+ $2.0929 $100.4592
74+ $2.0275 $150.0350
102+ $1.9621 $200.1342
132+ $1.8967 $250.3644
177+ $1.7005 $300.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess