The GD75232DB from Texas Instruments is a robust, multipurpose interface device designed to cater to a variety of communication needs in electronic systems. This integrated circuit comes in a 20-pin SSOP (Shrink Small Outline Package) and is part of the GD75232 series known for its reliability and versatility.
Key Features
- Multiple Drivers and Receivers: The GD75232DB features three drivers and five receivers, which allows it to support a wide range of applications including standard RS-232 communication.
- Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 5.5V, making it compatible with most 5V systems.
- Bidirectional Transceivers: Its bidirectional transceivers enable full-duplex communication, enhancing data flow efficiency.
- High Data Rate: With a data rate of up to 120 kbps, the GD75232DB is capable of supporting high-speed data transmission.
- Electrostatic Discharge (ESD) Protection: The device includes ESD protection circuitry, which guards against damage from electrostatic discharges, enhancing its durability and lifespan.
Applications
The GD75232DB is suitable for a range of applications, particularly where there is a need for reliable data transmission through serial communication. Common use cases include:
- Serial port interfaces in desktops and servers
- Industrial control systems
- Modem connectivity
- Point-of-sale systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Signaling Rate
Up to 120 kbps
Number of Drivers/Receivers
3/5
Operating Temperature Range
0°C to 70°C
Package Type
20-Pin SSOP
Overall, the GD75232DB provides a dependable and flexible interface solution that can be integrated into a variety of communication systems, ensuring seamless and secure data exchange.