EN
  • EN
  • DE

GC5018EVM

Part No GC5018EVM
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description GC5018EVM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Downconverter
For Use With/Related Products GC5018
Supplied Contents Board(s)
Base Product Number GC5018
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8473.30.1180
Win Source Part Number 455957-GC5018EVM
Ultra Librarian 3D Model Ultra Librarian GC5018EVM CAD Model

Description

The Texas Instruments GC5018EVM is a state-of-the-art evaluation module designed to showcase the capabilities of the GC5018 multi-standard channelizer. This product is an essential tool for designers and engineers looking to implement high-performance signal processing solutions in their applications. The GC5018EVM provides a robust platform for testing, evaluating, and prototyping with the GC5018 integrated circuit, which is an ideal fit for a variety of communication systems.

Key Features and Benefits

  • Multi-Standard Support: The GC5018 is capable of handling various communication standards, making it a versatile solution for a broad range of applications.
  • High Channel Density: With the ability to process multiple channels simultaneously, the GC5018EVM offers exceptional channel density, which is crucial for systems requiring high throughput.
  • Flexible Configuration: Users can configure the GC5018 to meet specific system requirements, ensuring a tailored solution for each unique application.
  • Easy-to-Use Interface: The evaluation module includes user-friendly software that simplifies the process of configuring and controlling the GC5018.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including a user guide and application notes, to assist users in maximizing the potential of the GC5018EVM.

Applications

The GC5018EVM is ideal for a variety of applications, including but not limited to:

  • Wireless infrastructure (GSM, CDMA, LTE, 5G)
  • Broadcast video processing
  • Military communication systems
  • Satellite communications
  • Software-defined radio

Support and Resources

Users of the GC5018EVM can rely on Texas Instruments' extensive support network, which includes an online community and technical support from TI engineers. In addition, the Texas Instruments website offers a wealth of resources, such as datasheets, reference designs, and development tools to facilitate the design process and accelerate time-to-market.

Whether you're developing a cutting-edge communication system or looking to enhance an existing design, the GC5018EVM from Texas Instruments provides the features, flexibility, and support needed to achieve your design goals.

You May Also Be Interested in

MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess