EN
  • EN
  • DE

FPD63314VJD

Part No FPD63314VJD
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059635-FPD63314VJD
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FPD63314VJD CAD Model

Description

The FPD63314VJD is a cutting-edge semiconductor product from Texas Instruments, designed to cater to the sophisticated needs of modern electronics. This versatile component is a testament to Texas Instruments' commitment to innovation and excellence in the field of integrated circuits.

Key Features

  • High-Performance: The FPD63314VJD boasts an advanced architecture that ensures high-speed operation and reliable performance, making it suitable for demanding applications.
  • Energy Efficient: With power consumption being a critical factor in electronic design, this product offers energy-efficient operation, reducing the overall power requirements of the system it is integrated into.
  • Compact Design: The compact footprint of the FPD63314VJD allows for its use in space-constrained applications, offering designers a high degree of flexibility in system design.
  • Robustness: Texas Instruments is known for the durability of its products, and the FPD63314VJD is no exception. It is built to withstand harsh operating conditions, ensuring longevity and consistent performance.

Applications

The FPD63314VJD is designed for a wide range of applications. Its versatility makes it an ideal choice for:

  • Advanced computing systems
  • High-speed data processing units
  • Communication infrastructure
  • Automotive electronics
  • Industrial control systems

Technical Specifications

For a detailed understanding of the FPD63314VJD's capabilities, the technical specifications provide in-depth information about the product's performance metrics, electrical characteristics, and physical attributes. Designers and engineers can access comprehensive datasheets and support documentation from Texas Instruments' official website to fully harness the potential of this component.

Quality and Support

Texas Instruments stands behind the quality of its products, including the FPD63314VJD. Customers can expect full support from TI's technical assistance teams, alongside extensive documentation and developer resources to streamline the integration process.

For those seeking a reliable, high-performance semiconductor solution, the FPD63314VJD from Texas Instruments represents a superior choice that combines functionality, efficiency, and robustness into a single package.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess