EN
  • EN
  • DE

FCT162240CTPVCTG4

Part No FCT162240CTPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current 24 mA
Lead Free Contains Lead
Logic Function Buffer, Inverter
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Circuits 4
Number of Input Lines 16
Number of Inputs 4
Number of Output Lines 16
Number of Pins 48
Polarity Inverting
Propagation Delay 4.3 ns
Quiescent Current 500 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 4.3 ns
Win Source Part Number 1058693-FCT162240CTPVCTG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCT162240CTPVCTG4 CAD Model

Description

Overview of Texas Instruments' FCT162240CTPVCTG4

The FCT162240CTPVCTG4 is a high-performance, 16-bit bus transceiver and register designed by Texas Instruments (TI) to meet the demands of high-speed data transfer and signal buffering in advanced computing and digital systems. This integrated circuit is part of TI's FCT series, which is known for its robustness and reliability in a variety of applications.

Key Features

  • High-Speed Data Transfer: The FCT162240CTPVCTG4 is designed for very fast data transfer, which is essential for modern digital applications that require quick data throughput.
  • Bi-Directional Interface: The device features a 16-bit bi-directional data bus interface, allowing for efficient two-way communication and data flow between devices.
  • Edge-Rate Control: With edge-rate control technology, the device reduces noise generated by high-speed signal transitions, thus enhancing signal integrity.
  • Low Power Consumption: Power efficiency is a hallmark of the FCT series, and this transceiver is no exception. It is designed to operate with minimal power waste, making it suitable for energy-sensitive applications.
  • Latch-Up Performance: The FCT162240CTPVCTG4 boasts excellent latch-up performance, exceeding 250mA per JESD 17, which ensures stable operation under various conditions.

Applications

The versatility of the FCT162240CTPVCTG4 makes it suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces
  • Data processing units
  • Server and networking equipment
  • Industrial control systems

Quality and Reliability

TI's commitment to quality ensures that the FCT162240CTPVCTG4 is manufactured to the highest standards. The device is available in a 56-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint along with good thermal performance. Users can expect reliable operation over a wide temperature range, making it suitable for industrial and commercial environments.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the FCT162240CTPVCTG4. This includes detailed datasheets, application notes, and design resources to facilitate the integration of the product into various designs and applications.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess