EN
  • EN
  • DE

F280025CPNQR

Part No F280025CPNQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number F280025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280025CPNQRDKR,296-F280025CPNQRTR,296-F280025CPNQRCT
Standard Package 1,000
Win Source Part Number 1201036-F280025CPNQR
Ultra Librarian 3D Model Ultra Librarian F280025CPNQR CAD Model

Description

The F280025CPNQR is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed for industrial applications requiring high levels of processing power and real-time control. Featuring the advanced C2000™ 32-bit microcontroller platform, this MCU is tailored for engineers who demand high performance, mixed-signal capabilities, and exceptional precision in their control systems.

Key Features

  • High-Performance Processing: At the core of the F280025CPNQR is a 32-bit CPU running at a frequency up to 100 MHz, providing the computational horsepower needed for complex algorithms and control tasks.
  • Advanced Control Peripherals: The MCU includes a rich set of peripherals specifically designed for motor control, digital power conversion, and other precision control applications. This includes PWMs, ADCs, and comparators, all optimized for low-latency response and high accuracy.
  • Enhanced Connectivity: With an array of communication interfaces such as CAN, SPI, I2C, and UART, this MCU ensures seamless integration with a variety of industrial systems and sensors, facilitating robust data exchange and system management.
  • Robust Design: Engineered for reliability, the F280025CPNQR operates within a wide temperature range and is equipped with safety features that make it suitable for harsh industrial environments.
  • Integrated Memory: The device comes with integrated flash memory and RAM, enabling efficient program execution and data storage without the need for external memory components.
  • Development Support: Texas Instruments provides comprehensive development tools and software libraries, which simplify the design process and reduce time to market for products incorporating the F280025CPNQR.

Applications

The F280025CPNQR MCU is ideal for a wide range of applications, including but not limited to:

  • Industrial Drives and Motor Control
  • Renewable Energy Systems
  • Power Supplies and Converters
  • Automotive Control Systems
  • Robotics and Automation
Its versatility and robust feature set make it an excellent choice for engineers looking to develop sophisticated control systems that require high-speed processing and precise real-time control.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1565 $64.6260
8+ $13.2566 $106.0528
12+ $12.8424 $154.1088
17+ $12.4281 $211.2777
21+ $12.0138 $252.2898
28+ $10.7710 $301.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,079 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess