EN
  • EN
  • DE

F280025CPMQR

Part No F280025CPMQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280025CPMQRDKR,296-F280025CPMQRTR,296-F280025CPMQRCT
Standard Package 1,000
Win Source Part Number 1006192-F280025CPMQR
Ultra Librarian 3D Model Ultra Librarian F280025CPMQR CAD Model

Description

The F280025CPMQR is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional performance and versatility in a wide range of applications. This MCU is part of the C2000™ family, which is specifically designed to cater to real-time control applications. The F280025CPMQR MCU is an ideal solution for engineers and developers seeking a robust platform for industrial, automotive, and consumer electronics.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU running at up to 100 MHz, the F280025CPMQR delivers fast and efficient processing capabilities, making it suitable for complex algorithms and control systems.
  • Advanced Control Peripherals: This MCU includes a variety of peripherals designed for control applications, such as PWM outputs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enabling precise control over connected devices.
  • Integrated Flash Memory: With built-in flash memory, the F280025CPMQR allows for reliable storage of firmware and applications, ensuring quick boot times and robust performance.
  • Enhanced Connectivity: A range of communication interfaces, including CAN, SPI, and I2C, provides extensive connectivity options for seamless integration with other components and systems.
  • Robust Design: The MCU is designed to operate in harsh environments, withstanding wide temperature ranges and offering protection against electrical disturbances.

Applications

The versatility of the F280025CPMQR MCU makes it suitable for a variety of applications, including:

  • Motor control systems
  • Power converters and inverters
  • Renewable energy systems
  • Automotive control units
  • Industrial automation
  • Smart sensors and instrumentation

Support and Resources

Texas Instruments provides comprehensive support and a wealth of resources for the F280025CPMQR MCU, including detailed datasheets, application notes, development tools, and software libraries. Engineers and developers can access the extensive TI community and technical support to accelerate development and bring their products to market faster.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4857 $62.4285
10+ $10.2446 $102.4460
16+ $9.9245 $158.7920
21+ $9.6044 $201.6924
27+ $9.2842 $250.6734
37+ $8.3238 $307.9806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess