EN
  • EN
  • DE

EVM430-F6736

Part No EVM430-F6736
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR MSP430F6736 / MSP430F6736 Energy/Power Meter Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430F6736
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number EVM430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9028.30.0000
Win Source Part Number 1342387-EVM430-F6736
Ultra Librarian 3D Model Ultra Librarian EVM430-F6736 CAD Model

Description

Introducing the EVM430-F6736 from Texas Instruments

The EVM430-F6736 is a robust evaluation module designed by Texas Instruments to showcase the capabilities of the MSP430F6736 microcontroller. This evaluation module is an essential tool for developers and engineers looking to explore the features and performance of the MSP430F6736, which is a part of Texas Instruments' MSP430 family known for its low power consumption and high performance.

The EVM430-F6736 is equipped with a range of features that make it an ideal platform for developing and testing applications such as energy metering, industrial control systems, and smart home automation. At the heart of the module is the MSP430F6736 microcontroller, which boasts an integrated 24-bit sigma-delta analog-to-digital converter (ADC), a 160-segment LCD driver, and a rich set of peripherals including timers, communication interfaces, and more.

Key Features of the EVM430-F6736:

  • High-Performance Microcontroller: The MSP430F6736 MCU features a 16-bit RISC architecture that delivers exceptional power efficiency and speed, making it ideal for battery-powered and energy-critical applications.
  • Comprehensive Development Tools: The evaluation module comes with a full suite of development tools, including an integrated development environment (IDE), software libraries, and example code to jumpstart the development process.
  • Easy Connectivity: With built-in support for UART, SPI, and I2C, the EVM430-F6736 allows for straightforward integration with external devices and systems, facilitating rapid prototyping and testing.
  • Flexible Power Options: The module can be powered through USB or an external power supply, providing flexibility for various testing environments and scenarios.
  • Onboard Debugging: An onboard eZ-FET debugger with a simple interface to the integrated development environment ensures efficient debugging and programming capabilities.

The EVM430-F6736 also provides extension headers that give access to the microcontroller's full range of I/O pins, allowing for further expansion and customizability. With its combination of powerful hardware and comprehensive development support, the EVM430-F6736 is a versatile platform that accelerates the design and testing of innovative applications leveraging the MSP430F6736 microcontroller.

Whether you're a professional engineer, a student, or an electronics enthusiast, the EVM430-F6736 from Texas Instruments is an invaluable tool for bringing your ideas to life and pushing the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess