EN
  • EN
  • DE

EVM430-F47197

Part No EVM430-F47197
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR MSP430F47197 / MSP430F47197 Energy/Power Meter Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430F47197
Supplied Contents Board(s)
Base Product Number EVM430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9028.30.000
Win Source Part Number 1342375-EVM430-F47197
Ultra Librarian 3D Model Ultra Librarian EVM430-F47197 CAD Model

Description

Product Overview: Texas Instruments EVM430-F47197

The Texas Instruments EVM430-F47197 is a highly versatile evaluation module designed for engineers and developers who are looking to explore the capabilities of the MSP430 microcontroller family, particularly the MSP430F47197. This development tool provides the perfect platform for testing and prototyping a wide range of applications, including but not limited to energy metering, industrial control systems, and smart grid infrastructure.

Key Features

  • Integrated MSP430F47197 Microcontroller: At the heart of the EVM430-F47197 is the MSP430F47197 microcontroller, known for its ultra-low power consumption and high-performance processing. It is ideal for battery-operated and power-sensitive applications.
  • On-board Energy Measurement: The module features built-in support for energy measurement, making it suitable for developing and testing applications like digital watt-hour meters and power monitoring systems.
  • Flexible Power Supply Options: The EVM430-F47197 can be powered through USB or an external power supply, providing flexibility for various testing scenarios and environments.
  • Expandable Connectivity: With an array of connectors and expansion headers, the module can interface with a wide range of external peripherals and sensors, allowing for extensive functionality and experimentation.
  • Comprehensive Development Software: The evaluation module comes with access to Texas Instruments' robust software development environment, including code examples, libraries, and development tools to kick-start your project.

Design and Development Support

The EVM430-F47197 is supported by an extensive suite of tools for both hardware and software development. It includes an integrated debugging interface that facilitates real-time in-system programming and debugging. Users can take advantage of the TI Code Composer Studio IDE or IAR Embedded Workbench for streamlined development processes.

Applications

Due to its powerful feature set and adaptability, the EVM430-F47197 is suited for a variety of applications, including:

  • Smart Energy and Metering Solutions
  • Industrial Automation and Process Control
  • Home and Building Automation Systems
  • Wireless Sensing and Data Logging

Whether you are a seasoned developer or a newcomer to embedded systems, the EVM430-F47197 from Texas Instruments offers a comprehensive and user-friendly platform to develop and prototype innovative applications with the MSP430 microcontroller series.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess