EN
  • EN
  • DE

EKT-LM3S8962

Part No EKT-LM3S8962
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S8962 EVAL BRD / LM3S8962 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S8962
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342354-EKT-LM3S8962
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S8962 CAD Model

Description

The EKT-LM3S8962 is a stellar evaluation kit designed by Texas Instruments to offer developers and hobbyists an efficient way to explore the capabilities of the LM3S8962 microcontroller, which is part of the ARM Cortex-M3 based Stellaris family. This product is a testament to Texas Instruments' commitment to providing advanced tools for embedded system development.

Key Features

  • High-Performance Microcontroller: At the heart of the EKT-LM3S8962 is the LM3S8962 microcontroller, which boasts a 50 MHz ARM Cortex-M3 core. This provides users with a robust platform for developing high-speed and compute-intensive applications.
  • Integrated Peripherals: The kit includes a range of built-in peripherals such as Ethernet, CAN, USB Host/Device/OTG, and a QVGA OLED display, which allows for versatile connectivity and display options right out of the box.
  • Expansion Capabilities: With its modular design, the EKT-LM3S8962 supports stackable BoosterPacks, enabling the addition of extra functionality and making it highly adaptable for a wide range of applications.
  • Software Development Support: Texas Instruments provides comprehensive software support through its StellarisWare software package, which includes drivers, example code, and a full-featured peripheral driver library to streamline development.

Applications

The versatility of the EKT-LM3S8962 makes it suitable for a variety of applications, including industrial control systems, networking, medical devices, and automation. Its powerful processing capabilities and rich set of peripherals make it an ideal platform for prototyping and testing complex embedded systems.

Development Tools and Support

Developers can take advantage of the comprehensive suite of tools available for the EKT-LM3S8962. The kit is supported by Texas Instruments' Code Composer Studio Integrated Development Environment (IDE) and the Keil µVision IDE. Additionally, the kit is backed by an extensive online community and documentation, providing developers with the resources needed to jump-start their projects.

Overall, the EKT-LM3S8962 Evaluation Kit from Texas Instruments is an exceptional tool for both novice and experienced developers looking to harness the power of the LM3S8962 microcontroller for their next embedded project.

You May Also Be Interested in

Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess