EN
  • EN
  • DE

EKC-LM3S811

Part No EKC-LM3S811
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S811 EVAL BRD / LM3S811 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S811
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342351-EKC-LM3S811
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S811 CAD Model

Description

The EKC-LM3S811 is a robust microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of the Stellaris® family, which is renowned for its integration of advanced control and connectivity features. The EKC-LM3S811 is specifically tailored for industrial applications and embedded systems that require a high level of reliability and performance.

Key Features

  • Core: The MCU is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing users with a balance of efficiency and processing power suitable for a wide range of applications.
  • Memory: It comes equipped with 64 KB of single-cycle Flash memory and 8 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O Capabilities: The device offers a versatile set of I/O options, including GPIOs, serial interfaces, and analog inputs. This versatility makes it ideal for interfacing with various peripherals and sensors.
  • Communication Interfaces: It includes a range of communication interfaces such as I2C, SPI, UART, and SSI, which facilitate easy data exchange and peripheral connectivity.
  • Power Efficiency: Designed with power efficiency in mind, the EKC-LM3S811 features integrated power-saving modes, which help reduce energy consumption in low-power applications.
  • Development Support: Texas Instruments provides comprehensive development support for the EKC-LM3S811 with software libraries, development kits, and a strong community forum to assist developers in bringing their projects to life efficiently.

Applications

The EKC-LM3S811 MCU is suited for a variety of applications across multiple industries. It is particularly useful in areas such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Point-of-sale machines
  • Networking equipment

In conclusion, the EKC-LM3S811 from Texas Instruments represents a high-quality, versatile, and power-efficient MCU solution for developers and engineers who demand reliability and performance in their embedded systems. With its advanced features and strong support ecosystem, this product stands out as an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess