EN
  • EN
  • DE

DS92LV1023E

Part No DS92LV1023E
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 30-66 MHz 10 Bit Bus LVDS Serializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169722-DS92LV1023E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV1023E CAD Model

Description

The DS92LV1023E is a high-performance, low-voltage serial bus interface device designed by Texas Instruments to meet the rigorous demands of data transmission across point-to-point baseband data links. This robust and versatile chip is an ideal solution for applications requiring high-speed data transfer and minimal signal degradation over long distances or in noisy environments.

Key Features

  • High Data Rates: The DS92LV1023E supports data rates up to 400 Mbps, providing rapid data transmission for efficient system performance.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, this chip ensures reduced power consumption and emits less electromagnetic interference compared to other signaling methods.
  • Bus-Pin ESD Protection: Enhanced Electrostatic Discharge (ESD) protection on the bus pins safeguards the device against static electricity and other voltage spikes, extending its longevity and reliability.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known state on the receiver outputs when the inputs are open or shorted, enhancing the device's performance in fault conditions.
  • Interoperability: Designed for compatibility, the DS92LV1023E can interoperate with existing LVDS interfaces, ensuring seamless integration into various systems.

Applications

The DS92LV1023E is suited for a wide range of applications, including but not limited to:

  • High-resolution video transmission
  • Data communication in automotive infotainment systems
  • Point-to-point data links in telecommunications and networking equipment
  • Industrial control and automation systems
  • Medical imaging devices

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The DS92LV1023E comes with TI's guarantee of quality, backed by rigorous testing and validation processes. Customers can also access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of the DS92LV1023E into their projects.

For engineers and designers looking for a reliable, high-speed data interface solution, the DS92LV1023E from Texas Instruments offers an exceptional balance of performance, power efficiency, and ease of use.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess