EN
  • EN
  • DE

DS91M125TMAX/NOPB

Part No DS91M125TMAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL, MLVDS
Output MLVDS
Data Rate (Max) 250Mbps
Delay Time 5.5ns
Capacitance - Input 5pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 67mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1035097-DS91M125TMAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS91M125TMAX/NOPB CAD Model

Description

The DS91M125TMAX/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments. This device is specifically designed to facilitate the transmission of high-speed data over a differential signaling (LVDS) interface. It is an ideal solution for applications that require fast data transfer rates and reliable performance in a variety of industrial and commercial environments.

Key Features

  • High Data Rate: The DS91M125 supports a significant data rate of up to 1.5 Gbps, making it suitable for high-speed data communication requirements.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for power-sensitive applications.
  • LVDS Interface: It features a Low-Voltage Differential Signaling interface that minimizes electromagnetic interference and allows for longer cable lengths.
  • Jitter Filtering: The built-in jitter filtering ensures signal integrity, providing a robust communication channel.
  • Small Form Factor: The compact design of the DS91M125TMAX/NOPB is housed in a VQFN-48 package, which is ideal for space-constrained applications.

Applications

The versatility of the DS91M125TMAX/NOPB allows it to be used across a variety of applications, including:

  • High-definition video transmission
  • Telecommunication infrastructure
  • Automotive infotainment and driver assistance systems
  • Data center and networking equipment
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the DS91M125TMAX/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive markets, ensuring reliability and longevity in the field. The "NOPB" designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

Ordering and Packaging

The DS91M125TMAX/NOPB is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Texas Instruments provides comprehensive technical support and documentation, making the implementation of the DS91M125TMAX/NOPB seamless for engineers and product developers.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess