EN
  • EN
  • DE

DS90UR904QSQ

Part No DS90UR904QSQ
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822066-DS90UR904QSQ
Ultra Librarian 3D Model Ultra Librarian DS90UR904QSQ CAD Model

Description

The DS90UR904QSQ is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient data transmission solution for automotive and industrial applications. This integrated circuit is part of TI's high-performance FPD-Link III family, which is specifically engineered to meet the rigorous demands of high-speed data communication in challenging environments.

The DS90UR904QSQ serializer is capable of converting parallel RGB video data into a serialized stream that can be transmitted over a single differential pair. This conversion process helps reduce the number of wires required for data transfer, minimizing system complexity, cost, and weight - an essential factor in automotive design. The device supports a wide range of data rates, ensuring compatibility with various high-resolution displays and sensors.

Key Features:

  • High-Speed Data Transmission: The DS90UR904QSQ is capable of delivering high-speed data with a maximum pixel clock rate of 85 MHz, which is ideal for handling HD video streams.
  • Robust Error Detection: It includes a bidirectional control channel and incorporates an advanced error detection mechanism, which enhances reliability and safety in critical applications.
  • Adaptive Equalization: The device features adaptive equalization, which compensates for cable loss and ensures signal integrity over long cable distances.
  • Power Management: It offers excellent power management capabilities, including an automatic power-down feature that reduces power consumption when the input signal is lost.

Applications:

  • Automotive infotainment and driver assistance systems
  • High-definition video transmission for industrial applications
  • Remote camera systems and video displays

The DS90UR904QSQ is housed in a compact and robust QFN-48 package, making it suitable for space-constrained environments. With its impressive feature set and proven performance, this serializer from Texas Instruments is an excellent choice for designers looking to enhance their high-speed data communication systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1312 $56.5248
9+ $11.5949 $104.3541
14+ $11.2325 $157.2550
19+ $10.8702 $206.5338
24+ $10.5079 $252.1896
32+ $9.4208 $301.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess