EN
  • EN
  • DE

DS90LV049QMTX/NOPB

Part No DS90LV049QMTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Automotive LVDS Dual Line Driver and Receiver Pair
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1169648-DS90LV049QMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90LV049Q
Introduction Date July 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90LV049QMTX/NOPB CAD Model

Description

DS90LV049QMTX/NOPB - Texas Instruments LVDS Dual CMOS Differential Line Driver/Receiver

The DS90LV049QMTX/NOPB is a high-performance, low-voltage differential signaling (LVDS) dual line driver and receiver that offers a robust data transmission solution for a wide array of applications. Manufactured by Texas Instruments, this integrated circuit is designed to handle high-speed data transfer with minimal power consumption and electromagnetic interference (EMI).

This device is part of the LVDS family and operates with a nominal power supply of 3.3V, making it suitable for interfacing with modern low-voltage systems. The DS90LV049QMTX/NOPB is capable of transmitting data at speeds up to 400 Mbps, which is ideal for point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms.

The line driver converts LVCMOS/LVTTL input levels into LVDS levels with a differential output, providing excellent noise immunity and allowing for long cable runs due to its differential signaling. The receiver, on the other hand, converts the LVDS input signals back into LVCMOS/LVTTL output levels, ensuring compatibility with standard digital logic levels.

The DS90LV049QMTX/NOPB is equipped with a fail-safe feature that ensures a high output level when the inputs are left floating. This feature is particularly useful in applications where cable disconnection can occur, as it prevents the receiver from interpreting a floating input as a false logic low.

Encased in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), the DS90LV049QMTX/NOPB is designed for space-constrained applications. Its small footprint and reduced pin count make it an excellent choice for portable and miniaturized electronic devices.

Key features of the DS90LV049QMTX/NOPB include low-voltage operation, high data rate capability, low power dissipation, and a wide operating temperature range of -40°C to +85°C. These characteristics make it a versatile solution for high-speed data communication in industrial, automotive, telecommunications, and computing applications.

As a testament to its reliability and performance, the DS90LV049QMTX/NOPB is lead-free and RoHS compliant, adhering to environmental standards and ensuring a sustainable product lifecycle.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7506 $52.2614
45+ $2.2569 $101.5605
69+ $2.1864 $150.8616
95+ $2.1158 $201.0010
123+ $2.0453 $251.5719
164+ $1.8337 $300.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,975 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess