DS90CR215MTD/NOPB: Low Power LVDS Serializer
An optimal choice for digital video applications, the DS90CR215MTD/NOPB focuses on converting multiple parallel inputs into a singular LVDS serial output. Its eco-friendly package makes it suitable for environmentally conscious applications.
- Applications:
- Wearable technology displays
- Home entertainment systems
- Industrial monitoring systems
- Navigation systems
- Features and Benefits:
- Energy-efficient design: Reduces operational cost with low power consumption.
- Enhanced data transmission: Reliable performance over a wide clock range of 20 MHz to 85 MHz.
- Eco-conscious: Packaged in a lead-free, environment-friendly format.
- Reliable in varied environments: Operates within a temperature range of -40°C to +85°C.
Perfect for missions demanding high-speed and stable data transmission, the DS90CR215MTD/NOPB's lead-free package complements its outstanding performance capabilities.