EN
  • EN
  • DE

DS90C3201VS/NOPB

Part No DS90C3201VS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XMITTER FPD-LINK DUAL 128TQFP / RF Transmitter 3.3V 128-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Driver
Protocol FPD-Link, LVDS
Number of Drivers/Receivers 10/0
Data Rate 945Mbps
Operating Supply Voltage 3.15 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 773357-DS90C3201VS/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DS90C3201
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90C3201VS/NOPB CAD Model

Description

Product Overview: DS90C3201VS/NOPB

The DS90C3201VS/NOPB is a high-performance serializer from Texas Instruments, designed to address the needs of high-speed data communication in a variety of applications. This versatile component is part of Texas Instruments' FPD-Link family, which is known for its reliability and efficiency in transferring digital video and data streams over high-speed serial interfaces.

Key Features

  • High Data Bandwidth: The DS90C3201VS/NOPB supports a wide data bandwidth, making it suitable for high-resolution and high-frame-rate video applications, as well as other data-intensive tasks.
  • Low Electromagnetic Interference (EMI): The device features a low-voltage differential signaling (LVDS) interface, which minimizes EMI, ensuring a cleaner signal transmission and improved data integrity.
  • Reduced Cable Size and Cost: By serializing parallel data, the DS90C3201VS/NOPB allows for the use of fewer wires, which can lead to significant savings in cable size and overall system cost.
  • Compatibility: The serializer is compatible with a wide range of FPD-Link deserializers, offering designers flexibility in their system configurations.

Applications

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • High-resolution security cameras
  • Medical imaging devices
  • High-definition video transmission systems

Technical Specifications

The DS90C3201VS/NOPB operates over a wide temperature range, making it suitable for use in harsh environments. It is designed with robustness in mind, ensuring reliable operation even under challenging conditions.

Environmental and Quality Standards

As with all Texas Instruments products, the DS90C3201VS/NOPB is manufactured to meet high environmental and quality standards. It is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

For engineers and designers looking for a high-speed serialization solution, the DS90C3201VS/NOPB offers an ideal mix of performance, reliability, and compatibility, backed by Texas Instruments' reputation for quality and support.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0452 $56.3164
16+ $6.6012 $105.6192
24+ $6.3950 $153.4800
33+ $6.1887 $204.2271
42+ $5.9824 $251.2608
56+ $5.3635 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess