EN
  • EN
  • DE

DS90C241IVSX/NOPB

Part No DS90C241IVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 24BIT 48-TQFP / 840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 840Mbps
Input Type LVCMOS
Output Type FPD-Link, LVDS
Number of Inputs 24
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DS90C241
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869609-DS90C241IVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90C241IVSX/NOPB CAD Model

Description

DS90C241IVSX/NOPB - Texas Instruments SerDes Interface IC

The DS90C241IVSX/NOPB is a robust, high-speed SerDes (Serializer/Deserializer) Interface IC designed by Texas Instruments to facilitate point-to-point data transmission over controlled impedance media of 100 Ω. The differential signaling provided by this device ensures high data integrity and noise immunity, making it an excellent choice for a wide range of industrial and automotive applications where reliability is paramount.

This SerDes interface IC operates over a wide temperature range and is engineered to serialize 24 bits of parallel data for transmission over a single differential pair. This helps to significantly reduce the cable size and cost, as well as the connector footprint and complexity, which is particularly beneficial in space-constrained applications. The DS90C241IVSX/NOPB also provides a full-duplex interface with a separate forward and reverse channel, which can operate at speeds up to 1.5 Gbps for the forward channel and 50 Mbps for the reverse channel, thereby ensuring efficient and reliable high-speed data communication.

One of the key features of the DS90C241IVSX/NOPB is its support for a wide range of data rates and its ability to automatically lock to the incoming data rate without the need for an external reference clock. This feature simplifies the design and reduces system costs. The device also includes a built-in test pattern generation and checking capability, which facilitates system diagnostics and debugging during development and in the field.

With its low power consumption and small footprint, the DS90C241IVSX/NOPB comes in a compact 48-pin WQFN package, making it an ideal solution for applications where space and power efficiency are critical. Additionally, being part of Texas Instruments' automotive product line, this SerDes interface IC meets stringent quality and reliability standards, including AEC-Q100 qualification, ensuring its suitability for use in harsh automotive environments.

Overall, the DS90C241IVSX/NOPB from Texas Instruments represents a highly integrated and efficient solution for high-speed data transmission, offering designers a combination of performance, reliability, and ease of use that is hard to match.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4987 $58.4961
7+ $15.9990 $111.9930
10+ $15.4990 $154.9900
14+ $14.9990 $209.9860
18+ $14.4991 $260.9838
24+ $12.9992 $311.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess