EN
  • EN
  • DE
  • IT

DS80PC1800SQ

Part No DS80PC1800SQ
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822052-DS80PC1800SQ
Ultra Librarian 3D Model Ultra Librarian DS80PC1800SQ CAD Model

Description

The Texas Instruments DS80PC1800SQ is a high-performance, low-power differential line driver and receiver pair designed to meet the stringent requirements of high-speed data communication systems. This device is part of TI's extensive range of interface solutions, offering a robust and efficient way to transmit data over long distances with minimal signal degradation.

Key Features

  • High Data Rates: Supports data rates up to 1.8 Gbps, making it suitable for high-speed serial links.
  • Differential Signaling: Utilizes LVDS (Low Voltage Differential Signaling) technology to reduce noise and power consumption while increasing data transmission reliability over twisted-pair cabling.
  • Low Power Consumption: Optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Extended Temperature Range: Designed to operate over an industrial temperature range, ensuring reliable performance in extreme conditions.
  • Integrated Termination Resistors: Features built-in termination resistors which simplify PCB design and reduce external component count.
  • Robust ESD Protection: Offers excellent electrostatic discharge (ESD) protection, enhancing the durability and lifespan of electronic systems.

Applications

The DS80PC1800SQ is ideal for a variety of high-speed data communication applications, including:

  • Point-to-point baseband data transmission
  • Backplane and cable data communication in networking and telecommunications equipment
  • High-speed digital video interfaces and camera link systems
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS80PC1800SQ is manufactured using advanced techniques and subjected to rigorous testing to ensure it meets TI's standards for quality and reliability. Customers can trust in the robust performance of this product for their critical data communication needs.

Ordering Information

The DS80PC1800SQ is available in a space-saving surface-mount package, making it suitable for compact hardware designs. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess