EN
  • EN
  • DE

DS3691MX

Part No DS3691MX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR TRISTATE OUT 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Driver
Protocol RS422, RS423
Number of Drivers/Receivers 2/0
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number DS3691
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 714109-DS3691MX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3691MX CAD Model

Description

The DS3691MX is a versatile and robust line driver developed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically engineered to transmit digital data over long distances or through electrically noisy environments, making it an essential component for industrial, telecommunications, and networking applications.

Key Features

  • High-Speed Operation: The DS3691MX is capable of handling high data rates, ensuring efficient communication between devices without compromising on speed.
  • Differential Line Driver: Its differential design allows for reliable data transmission with reduced susceptibility to electromagnetic interference, which is critical in challenging electrical environments.
  • Wide Supply Voltage Range: The device operates over a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in various system designs.
  • Tri-State Outputs: It includes tri-state outputs that can be put into a high impedance state, allowing for the use of multiple drivers on a common bus.
  • Thermal Shutdown Protection: The DS3691MX is equipped with thermal shutdown protection, enhancing its reliability and longevity by preventing damage due to overheating.

Applications

The DS3691MX is a highly adaptable line driver that can be employed in a multitude of applications. Its primary use cases include:

  • Industrial control systems
  • Data communication in noisy environments
  • Networking equipment and interfaces
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and the DS3691MX is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of critical systems and applications.

Ordering Information

The DS3691MX is available in an SOIC-8 package, making it convenient for integration into a wide range of circuit designs. For detailed specifications, ordering information, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess