EN
  • EN
  • DE

DS3680MX

Part No DS3680MX
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER BIPOLAR 1:1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name DS3680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869574-DS3680MX
Ultra Librarian 3D Model Ultra Librarian DS3680MX CAD Model

Description

Introducing the DS3680MX from Texas Instruments

The DS3680MX is a state-of-the-art integrated circuit designed by the renowned Texas Instruments, which is specifically tailored for industrial and automotive applications requiring robust communication interfaces. This versatile device is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a wide range of electronic applications.

Robust Design and Functionality

The DS3680MX boasts a resilient design that can withstand the rigorous demands of industrial environments. It is built to offer exceptional performance in extreme conditions, including wide temperature ranges and noisy electrical environments. This makes it an ideal choice for applications such as factory automation, process control systems, and in-vehicle networks.

Key Features

  • Durable Construction: The DS3680MX is designed to endure harsh industrial conditions, ensuring a long operational life and reliability.
  • High-Speed Interface: This device supports high-speed data transfer, which is crucial for applications that require quick and efficient communication between components.
  • Low Power Consumption: With energy efficiency in mind, the DS3680MX operates with minimal power consumption, reducing the overall energy cost for systems in which it is implemented.
  • Easy Integration: Texas Instruments has engineered the DS3680MX to be easily integrated into existing systems, providing a seamless upgrade path for enhancing communication capabilities.

Applications

The DS3680MX is not limited to just industrial and automotive applications. Its versatility allows it to be used in a variety of other domains such as:

  • Telecommunication systems
  • Embedded control systems
  • Building automation and control
  • Networked security systems

Texas Instruments' DS3680MX is a testament to the company's ability to innovate and produce high-quality components that meet the evolving needs of the industry. With its robust design, high-speed interface, and low power consumption, the DS3680MX is ready to take on the challenges of modern industrial and automotive applications, providing a reliable solution for any system requiring a durable and efficient communication interface.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess