EN
  • EN
  • DE

DS3658N/NOPB

Part No DS3658N/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER QUAD HICURR PER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type Bipolar
Voltage - Load 4.75 V to 5.25 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 014794-DS3658N/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, LED Lighting, Industrial
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian DS3658N/NOPB CAD Model

Description

DS3658N/NOPB - Environmentally Friendly Dual-Line Driver

The DS3658N/NOPB is an eco-conscious dual-line driver designed to deliver exceptional performance while adhering to environmental standards. Its balance of efficiency and sustainability makes it a preferred choice for modern applications.

  • Features and Benefits:
    • Lead-free, environmentally compliant construction.
    • Dual-line configuration for enhanced connectivity.
    • Efficient power usage for energy conservation.
    • Reliable performance across various conditions.
  • Applications and Projects:
    • Energy-efficient computing systems
    • Eco-friendly consumer electronics
    • Renewable energy monitoring systems
    • Green automotive technologies
  • Additional Details:

    The DS3658N/NOPB stands out for its commitment to eco-friendliness without compromising on performance, making it suitable for projects focusing on environmental conservation.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess