The DS26LV32AW-QML from Texas Instruments is a robust, high-speed quadruple differential line receiver designed to meet the stringent requirements of the space, military, and aerospace industries. This device is part of TI's space-grade product lineup, ensuring reliability and performance in the most demanding environments.
Key Features:
- Enhanced Performance: The DS26LV32AW-QML is characterized for operation from -55°C to +125°C, offering stable performance across a wide temperature range. Its high data rates of up to 400 Mbps make it suitable for high-speed data transmission applications.
- Robust Design: With its fail-safe design, the device ensures a logic high output when inputs are open, shorted, or idle, providing additional system safety and reliability.
- Low Power Consumption: The device operates with a 3.3V supply, minimizing power consumption, which is critical for space-constrained and power-sensitive applications.
- Signal Integrity: It offers excellent noise immunity and low electromagnetic interference (EMI), which is essential for maintaining signal integrity in harsh electrical environments.
- Industry Standards: The DS26LV32AW-QML meets or exceeds the requirements of the ANSI TIA/EIA-422-B and ITU-T V.11 standards, making it compatible with a wide range of industry applications.
Applications:
The device's rugged construction and reliable performance make it an ideal choice for critical communication systems, satellite data transmission, avionics, and any application where data integrity and device reliability are paramount.
Quality and Reliability:
The DS26LV32AW-QML is part of Texas Instruments' QML-Class V product line, which is certified to the highest quality and reliability standards for space-grade components. It comes with full traceability and is subjected to rigorous testing to ensure it meets the exacting requirements of the aerospace industry.
Technical Specifications:
- Supply Voltage: 3.3V
- Operating Temperature Range: -55°C to +125°C
- Data Rate: Up to 400 Mbps
- Package: Ceramic Flatpack
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.