EN
  • EN
  • DE

DS25MB200TSQ

Part No DS25MB200TSQ
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 2CH 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Buffer, Multiplexer
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Delay Time 500ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS25MB200
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586488-DS25MB200TSQ
Ultra Librarian 3D Model Ultra Librarian DS25MB200TSQ CAD Model

Description

The DS25MB200TSQ is a highly integrated signal conditioning and buffering repeater from Texas Instruments, designed to enhance the performance and reach of high-speed serial links. This device is ideal for extending the life of legacy systems by improving data transmission reliability over long or noisy cables and backplanes.

Key Features

  • Dual Channel: The DS25MB200TSQ operates with two bidirectional channels, each capable of running at speeds up to 3.125 Gbps, making it suitable for a variety of high-speed data protocols.
  • Signal Conditioning: With integrated equalization, pre-emphasis, and output de-emphasis, this device provides significant improvements in signal integrity, reducing bit error rates and enhancing overall system performance.
  • Flexibility: The device supports multiple signaling standards, including CML, LVPECL, and LVDS, offering design flexibility for different applications and compatibility with various hardware interfaces.
  • Low Power Consumption: Designed for energy efficiency, the DS25MB200TSQ minimizes power consumption, which is crucial for high-density applications where thermal management is a concern.
  • Programmable Features: With programmable settings for input equalization and output pre-emphasis, the device can be tuned to optimize performance for specific channel conditions.

Applications

The DS25MB200TSQ is suited for a broad range of applications that require high-speed data transmission. It is commonly used in:

  • Backplane and cable extenders
  • Redrivers for storage systems and servers
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Technical Specifications

Some of the technical specifications for the DS25MB200TSQ include:

  • Supply Voltage: 3.3V ±0.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 40-WQFN
  • ESD Protection: Human Body Model (HBM) ESD rating of 2 kV

In summary, the DS25MB200TSQ from Texas Instruments is a versatile and powerful solution for enhancing signal integrity in high-speed data communication systems. Its combination of performance, programmability, and low power consumption makes it an excellent choice for designers looking to improve their data transmission capabilities.

You May Also Be Interested in

Texas Instruments
Lowest to $23.9243
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess