EN
  • EN
  • DE

DS25CP102TSQ/NOPB

Part No DS25CP102TSQ/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number DS25CP102
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586481-DS25CP102TSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS25CP102TSQ/NOPB CAD Model

Description

Product Overview: DS25CP102TSQ/NOPB

The DS25CP102TSQ/NOPB is a high-performance, dual-channel LVDS (Low-Voltage Differential Signaling) repeater designed by Texas Instruments. This device is engineered to manage high-speed data transmission in demanding applications, ensuring signal integrity over extended distances or through noisy environments. The DS25CP102TSQ/NOPB is an ideal choice for applications requiring high data rates and minimal signal degradation, such as telecommunications, computing, and professional video systems.

Key Features

  • High-Speed Data Transmission: Supports data rates up to 3.125 Gbps, enabling efficient transfer of large volumes of data.
  • LVDS Repeater Function: Includes two LVDS channels that can function as repeaters to extend the reach of high-speed data signals.
  • Low Power Consumption: Optimized for low power operation, which is critical for energy-sensitive applications.
  • Robust Signal Integrity: Features built-in fail-safe circuitry that ensures a high level of signal integrity, even in the event of input signal loss.
  • Wide Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.

Applications

  • High-speed data communications
  • Telecommunications equipment
  • Networking infrastructure
  • Professional video equipment
  • Computing and data storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS25CP102TSQ/NOPB is no exception. It is manufactured with the industry's highest standards, ensuring consistent performance and longevity. The product is supplied in a lead-free, environmentally friendly package and is RoHS compliant, reflecting TI's dedication to environmental sustainability.

With its advanced features and reliable performance, the DS25CP102TSQ/NOPB from Texas Instruments stands out as a superior solution for high-speed data transmission needs. Whether it's for industrial or commercial use, this LVDS repeater is designed to deliver top-notch performance and maintain signal integrity across various applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1836 $51.5508
8+ $14.0994 $112.7952
11+ $13.6588 $150.2468
16+ $13.2182 $211.4912
20+ $12.7776 $255.5520
27+ $11.4558 $309.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess