EN
  • EN
  • DE

DS16EV5110ASQE/NOPB

Part No DS16EV5110ASQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description Video Equalizer 48-Pin WQFN EP T/R / IC EQUALIZER VIDEO 3D+C 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Equalizer
Applications HD Displays, DVI/HDMI
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1034506-DS16EV5110ASQE/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS16EV5110A
Introduction Date July 17, 2008
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS16EV5110ASQE/NOPB CAD Model

Description

Overview of DS16EV5110ASQE/NOPB

The DS16EV5110ASQE/NOPB is a high-performance video signal conditioning and enhancement IC designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to improve the quality and extend the length of high-definition digital video transmission over HDMI/DVI cables. It is an ideal solution for applications that require the distribution of a pristine video signal across long distances without degradation.

Key Features

  • Signal Enhancement: The DS16EV5110ASQE/NOPB features advanced signal conditioning capabilities that help to compensate for high-frequency losses in long cables, ensuring the integrity of the video signal over extended lengths.
  • Equalization: With its built-in adaptive equalization, the device can automatically adjust to varying cable types and lengths, providing optimal signal quality for different scenarios.
  • Compatibility: This IC supports a wide range of video resolutions, including 1080p, and is compliant with HDMI 1.4 and DVI 1.0 specifications, making it versatile for various digital video applications.
  • Power Efficiency: Designed with power savings in mind, the DS16EV5110ASQE/NOPB features low-power operation modes, contributing to overall energy efficiency in systems where it is deployed.

Applications

The DS16EV5110ASQE/NOPB is suitable for a variety of applications including, but not limited to:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Digital signage and video walls
  • KVM (Keyboard, Video, Mouse) extenders

Package and Quality

The DS16EV5110ASQE/NOPB is offered in a compact QFN package, which allows for easy integration into system designs without taking up excessive board space. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

Overall, the DS16EV5110ASQE/NOPB from Texas Instruments is a robust and versatile video interface IC that delivers exceptional video signal conditioning, making it an essential component for any application requiring high-quality video transmission over long distances.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0045 $60.0180
9+ $12.3114 $110.8026
13+ $11.9267 $155.0471
18+ $11.5419 $207.7542
23+ $11.1572 $256.6156
30+ $10.0030 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess