EN
  • EN
  • DE

DS15EA101SQ

Part No DS15EA101SQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168859-DS15EA101SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian DS15EA101SQ CAD Model

Description

The DS15EA101SQ is a state-of-the-art differential signal conditioner designed by Texas Instruments, tailored to enhance the performance and reach of high-speed data transmission over twisted-pair cables or backplanes. This innovative product is a perfect solution for applications requiring high signal integrity, such as telecommunications, data centers, and high-performance computing.

Key Features

  • Signal Conditioning: The DS15EA101SQ boasts advanced signal conditioning capabilities, including programmable equalization and output de-emphasis. This ensures optimal performance by compensating for medium-induced losses and reducing inter-symbol interference (ISI).
  • High Data Rates: Supporting data rates up to 3.125 Gbps, this device is highly versatile and can be used in a variety of high-speed data applications.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the DS15EA101SQ addresses this need with its low power consumption, making it an eco-friendly choice.
  • Adaptive Equalization: The adaptive equalization feature automatically adjusts to optimize signal quality over various lengths and types of media, providing a robust solution for different deployment scenarios.

Applications

The DS15EA101SQ is ideal for a range of applications, including but not limited to:

  • High-speed data cables and backplanes
  • Telecommunication infrastructure
  • Server and networking equipment
  • Industrial control systems
  • Video surveillance systems

Technical Specifications

Parameter Value
Data Rate Up to 3.125 Gbps
Supply Voltage 3.3V ±0.3V
Operating Temperature -40°C to +85°C
Package 16-pin WQFN
Power Consumption Low

For engineers and system designers looking for a reliable and high-performance differential signal conditioner, the DS15EA101SQ from Texas Instruments stands out as an excellent choice, delivering superior signal integrity and ease of integration into existing systems.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,808 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess