EN
  • EN
  • DE

DS125RT410SQ/NOPB

Part No DS125RT410SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Ethernet Interface 48-WQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name DS125RT410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number -296-43360-1-ND, 296-43360-6, DS125RT410SQ/NOPB-ND, 296-43360-1, 296-43360-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869389-DS125RT410SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS125RT410SQ/NOPB CAD Model

Description

Product Overview: DS125RT410SQ/NOPB

The DS125RT410SQ/NOPB from Texas Instruments is a highly versatile and efficient retimer designed to enhance signal integrity for high-speed signal chains. This advanced semiconductor is engineered to provide a robust solution for extending the reach and improving the performance of high-speed serial links.

Key Features

  • High-Speed Performance: The DS125RT410SQ/NOPB supports multi-gigabit data rates, making it ideal for applications requiring fast data transfer and minimal latency.
  • Adaptive Equalization: With built-in adaptive equalization technology, this retimer automatically tunes itself to compensate for signal loss over long cables and printed circuit boards (PCBs), ensuring signal integrity and reliability.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, reducing thermal footprint and saving system power.
  • Advanced Signal Conditioning: The retimer provides advanced signal conditioning features, including programmable transmitter de-emphasis and receiver equalization, to optimize performance across various physical media.
  • Compatibility: The DS125RT410SQ/NOPB is compatible with multiple industry-standard protocols, making it a versatile choice for a range of applications.
  • Robust Design: Housed in a compact, surface-mount package, the device is designed for robust operation in challenging environments.

Applications

The DS125RT410SQ/NOPB is suitable for a wide array of applications, including but not limited to:

  • Data centers and high-performance computing
  • Enterprise networking and storage systems
  • Wireless infrastructure
  • Telecommunications equipment
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS125RT410SQ/NOPB is no exception. It is built to meet the high standards expected from TI products, ensuring long-term performance and stability in your electronic systems.

Whether you are designing a new system or upgrading an existing one, the DS125RT410SQ/NOPB by Texas Instruments offers a high-performance solution to meet your high-speed signal retiming needs.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4058 $60.8116
5+ $24.9483 $124.7415
7+ $24.1687 $169.1809
9+ $23.3890 $210.5010
12+ $22.6094 $271.3128
15+ $20.2705 $304.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess