The DS10BR254 from Texas Instruments is a high-performance, low-power, single-lane 3.125 Gbps repeater optimized for high-speed signal conditioning and jitter tolerance improvement in applications involving high-speed data transmission. This device is an ideal solution for extending the reach of data transmission over copper cables, backplanes, or other media where signal integrity may be compromised due to long distances or poor conditions.
Key Features
- High Data Rate: Supports up to 3.125 Gbps, making it suitable for a variety of high-speed interfaces such as Gigabit Ethernet, Fibre Channel, and InfiniBand.
- Signal Conditioning: Incorporates advanced equalization techniques to compensate for ISI (Inter-Symbol Interference) caused by transmission medium losses, thereby enhancing signal integrity.
- Jitter Cleaning: Features jitter cleaning capability to improve the eye diagram, allowing for more reliable data transmission over longer distances.
- Low Power Consumption: Designed with power efficiency in mind, the DS10BR254 consumes minimal power, making it suitable for power-sensitive applications.
- Flexibility: Offers programmable settings for various levels of equalization, swing, and de-emphasis, providing designers with flexibility to optimize performance for specific channels.
- Hot-Plug Capability: Supports hot-plugging, allowing devices to be added or removed without the need to power down the system.
Applications
The DS10BR254 is a versatile device that can be used in a broad range of applications. It is particularly useful in data center and networking equipment, such as switches, routers, and storage systems, where maintaining signal integrity over extended distances is crucial. Additionally, it can be employed in industrial control, telecommunication, and consumer electronics that require high-speed data transfer capabilities.
Technical Specifications
- Supply Voltage: 3.3V ±0.3V
- Operating Temperature Range: 0°C to 70°C
- Package: Available in a compact 3mm x 3mm QFN package
For designers and engineers looking for a reliable solution to maintain signal quality in high-speed data environments, the DS10BR254 from Texas Instruments offers a mix of performance, power efficiency, and design flexibility that can meet the demands of modern data communication systems.