EN
  • EN
  • DE

CBT16292DGG

Part No CBT16292DGG
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 12-bit 1-of-2 multiplexer/demultiplexer with internal pulldown resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1159295-CBT16292DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT16292DGG CAD Model

Description

The CBT16292DGG is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of modern electronic applications. This versatile chip is a part of NXP's renowned logic device portfolio and is specifically engineered to provide efficient and reliable performance in a wide range of digital interfacing tasks.

Key Features

  • High-speed switching: The device is capable of fast switching operations, which is essential for high-speed signal processing and communication.
  • Low power consumption: With an emphasis on energy efficiency, the CBT16292DGG operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Broad voltage range: The chip supports a wide voltage range, providing flexibility in various system designs and ensuring compatibility with other components.
  • Robust ESD protection: Electrostatic discharge protection is built-in, safeguarding the device from potential damage due to static electricity, which is crucial for maintaining the longevity and reliability of the product.

Applications

The CBT16292DGG finds its use in numerous applications, including but not limited to:

  • Servers and data centers
  • Communication infrastructure
  • High-speed data acquisition systems
  • Industrial control systems
  • Portable and consumer electronics

Technical Specifications

Parameter Value
Package Type DGG
Operating Temperature -40°C to +85°C
Supply Voltage 1.65V to 5.5V
Logic Type Bus Switch
Number of Channels 16
Mounting Type Surface Mount

The CBT16292DGG from NXP is a testament to the company's commitment to delivering high-quality, reliable, and versatile logic devices that meet the evolving needs of technology. Its robust design, combined with advanced features, ensures that it remains a preferred choice for designers and engineers seeking to create sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8639 $65.1834
13+ $8.9143 $115.8859
21+ $8.6348 $181.3308
28+ $8.3564 $233.9792
36+ $8.0781 $290.8116
48+ $7.2430 $347.6640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess