EN
  • EN
  • DE

DS100DX410SQ/NOPB

Part No DS100DX410SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PROTOTYPE / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Moisture Sensitivity Level (MSL) 3 (168 Hours)
Standard Package 1 pcs
Win Source Part Number 1381931-DS100DX410SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS100DX410SQ/NOPB CAD Model

Description

The DS100DX410SQ/NOPB is a high-performance, multi-rate retimer from Texas Instruments designed to meet the needs of demanding high-speed signal conditioning applications. This advanced retimer is part of TI's extensive portfolio of interface products, built to enhance signal integrity for data-intensive operations.

Key Features

  • Multi-Rate Capability: The DS100DX410SQ/NOPB supports a wide range of data rates from 1 Gbps to 10.3125 Gbps, making it versatile for various applications, including 10G Ethernet and 8G Fibre Channel.
  • Low Power Consumption: Designed for energy efficiency, this device minimizes power usage, which is crucial for high-density systems and helps reduce overall system power budget.
  • Adaptive Equalization: It features adaptive CTLE (Continuous Time Linear Equalizer) that automatically adjusts to optimize performance over various channel lengths and conditions.
  • Advanced Signal Conditioning: The retimer provides CDR (Clock Data Recovery) functionality for each channel, enhancing signal integrity and reducing jitter through its advanced signal conditioning capabilities.
  • Easy Integration: With a small form factor and no need for an external reference clock, the DS100DX410SQ/NOPB simplifies board design and helps to speed up time-to-market.

Applications

The DS100DX410SQ/NOPB is ideal for a broad array of applications that require high-speed data transfer and signal conditioning, including:

  • Data Center and Enterprise Networking
  • High-Speed Backplanes and Cable Extension
  • Storage Area Networks (SAN)
  • Telecommunications Equipment

Quality and Reliability

As with all Texas Instruments products, the DS100DX410SQ/NOPB is manufactured to the highest quality standards. It is designed for robust performance in a variety of environmental conditions and is backed by TI's commitment to reliability and customer support.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact your local sales representative.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.8137 $158.8137
2+ $153.5200 $307.0400
3+ $137.6386 $412.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,511 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess