EN
  • EN
  • DE

XAA128M16V89CG8GNF-SSHL

Part No XAA128M16V89CG8GNF-SSHL
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941703-XAA128M16V89CG8GNF-SSHL
Series *
Ultra Librarian 3D Model Ultra Librarian XAA128M16V89CG8GNF-SSHL CAD Model

Description

The XAA128M16V89CG8GNF-SSHL is a high-performance SDRAM component manufactured by Micron Technology. This module is engineered to provide efficient and reliable memory solutions for a variety of demanding applications, focusing on delivering robust performance and data integrity.

Applications:

  • Networking Equipment
  • Industrial Automation Systems
  • Embedded Computing
  • Telecommunications Infrastructure
  • Automotive Systems

Features:

  • Capacity: 2Gb (128Mb x 16) configuration, providing a substantial amount of memory for data-intensive tasks.
  • DDR3/DDR3L SDRAM: Supports both DDR3 and DDR3L standards, offering flexibility in voltage requirements (1.5V and 1.35V respectively).
  • Data Rate: Engineered for high data transfer rates, typically up to 1600 Mbps, enhancing overall system performance.
  • Operating Temperature: Industrial temperature range, suitable for harsh environments.
  • Package: Offered in a space-efficient FBGA (Fine-Pitch Ball Grid Array) package to optimize board density.
  • Refresh Options: Supports auto refresh and self-refresh modes to reduce power consumption during idle periods.

Benefits:

  • High Bandwidth: Enables rapid data throughput, which is crucial for high-speed applications.
  • Low Power Consumption: DDR3L support allows for reduced power usage, making it ideal for energy-sensitive applications.
  • Reliability: Micron's rigorous testing ensures high reliability and long-term stability.
  • Compatibility: Designed for broad compatibility with various processors and chipsets.
  • Robust Performance: Delivers consistent performance under varying operating conditions.

Additional Details:

The XAA128M16V89CG8GNF-SSHL module incorporates advanced memory technology to meet the demands of modern embedded and industrial applications. Its support for both DDR3 and DDR3L standards, combined with its high data transfer rates and robust design, makes it a versatile and reliable choice for designers.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess