EN
  • EN
  • DE

DS100DF410SQE

Part No DS100DF410SQE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DS100DF410 Low Power 10GbE Quad Channel Retimer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168638-DS100DF410SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100DF410SQE CAD Model

Description

Introducing the DS100DF410SQE Signal Conditioner from Texas Instruments

The DS100DF410SQE is a high-performance, low-power quad-channel signal conditioner designed by Texas Instruments to enhance the signal integrity of high-speed data links. This advanced semiconductor device is tailored for demanding applications that require robust signal conditioning solutions to manage high-speed data transmission effectively.

Key Features

  • Wide Data Rate Range: The DS100DF410SQE supports a broad range of data rates from 9.8 Gbps to 10.5 Gbps per channel, making it versatile for various high-speed interfaces and protocols.
  • Adaptive Equalization: Each channel features continuous time linear equalization (CTLE) and decision feedback equalization (DFE) to compensate for signal degradation caused by medium losses, allowing for extended cable and trace lengths.
  • Programmable Output Swing and De-emphasis: The device offers programmable output voltage swing and de-emphasis levels for optimal signal conditioning, which can be finely tuned to match the requirements of the transmission medium.
  • Low Power Consumption: Designed with power efficiency in mind, the DS100DF410SQE operates with a low power consumption, which is critical for thermal management and energy savings in high-density applications.
  • Integrated Diagnostics: Built-in diagnostics and performance monitoring features, including eye diagram analysis and PRBS generation/checking, enable real-time system-level performance optimization and troubleshooting.
  • Flexible Interface: The device provides an I2C interface for easy control and configuration, allowing for seamless integration into a wide range of system architectures.

Applications

The DS100DF410SQE is ideal for use in a variety of high-speed data transmission applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplanes and cable extenders
  • Active copper cable assemblies
  • High-definition video broadcast systems
  • Telecommunications infrastructure

With its robust feature set and Texas Instruments' commitment to quality, the DS100DF410SQE is a smart choice for system designers looking to overcome the challenges associated with high-speed data transmission. Its ability to maintain signal integrity over long distances and through various mediums ensures reliable communication in critical applications.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0349 $80.0698
4+ $32.8491 $131.3964
5+ $31.8226 $159.1130
7+ $30.7960 $215.5720
9+ $29.7695 $267.9255
12+ $26.6899 $320.2788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 797 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess