EN
  • EN
  • DE

DRV8886ATPWPR

Part No DRV8886ATPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 8-37V 24HTSSOP / Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC -
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1 ~ 1/16
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 8V ~ 37V
Voltage - Load 8V ~ 37V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8886
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353328-DRV8886ATPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8886ATPWPR CAD Model

Description

Product Overview: DRV8886ATPWPR from Texas Instruments

The DRV8886ATPWPR is a highly integrated motor driver from Texas Instruments (TI), designed to efficiently drive a bipolar stepper motor or two brushed DC motors. It is a versatile solution that caters to a wide array of applications, including printers, scanners, cameras, and other automated equipment requiring precise motor control.

Key Features

  • Integrated Motor Driver: The DRV8886ATPWPR simplifies design by integrating two H-bridge drivers, reducing the number of external components required.
  • Advanced Current Regulation: This product features an advanced current regulation system that helps in achieving smooth and reliable motor operation, minimizing power loss and heat generation.
  • Microstepping Support: It supports up to 1/16 microstepping for stepper motors, enabling fine control of motor movement for precision applications.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the motor driver.
  • Power Supply Range: The DRV8886ATPWPR operates over a wide power supply range from 4.5 V to 38 V, accommodating various system power requirements.
  • Small Package: Offered in a 16-TSSOP package, the DRV8886ATPWPR is designed for space-constrained applications.

Applications

The DRV8886ATPWPR is suitable for a multitude of applications where precise motor control is crucial. Its ability to drive both stepper and brushed DC motors makes it an excellent choice for:

  • Office automation machines like printers and scanners
  • Consumer electronics including cameras and smart home devices
  • Small-scale industrial equipment
  • Robotics and DIY projects that require accurate motor manipulation

With its integrated dual H-bridge design, the DRV8886ATPWPR from Texas Instruments offers a compact, efficient, and reliable solution for driving motors in a variety of electronic devices. Its extensive protection features and support for microstepping ensure that it can deliver the performance and durability required for the most demanding applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7213 $51.9343
26+ $3.8739 $100.7214
40+ $3.7528 $150.1120
56+ $3.6318 $203.3808
72+ $3.5107 $252.7704
96+ $3.1475 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess