EN
  • EN
  • DE

DRV8874QPWPRQ1

Part No DRV8874QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Bipolar, Unipolar Motor Driver NMOS PWM 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar, Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications General Purpose
Current - Output 6A
Voltage - Supply 4.5V ~ 37V
Voltage - Load 4.5V ~ 37V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8874QPWPRQ1TR
Standard Package 3,000
Win Source Part Number 979869-DRV8874QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8874QPWPRQ1 CAD Model

Description

Introducing the DRV8874QPWPRQ1 H-Bridge Motor Driver from Texas Instruments

The DRV8874QPWPRQ1 is a state-of-the-art motor driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust H-bridge driver is specifically engineered to cater to the demanding requirements of automotive and industrial applications, providing a high-performance solution for controlling DC motors.

Key Features

  • Operating Voltage Range: The DRV8874QPWPRQ1 operates over a wide voltage range from 6.5V to 45V, making it versatile for various automotive applications.
  • Output Current Capability: It can deliver up to 3.5A of continuous output current, with peak current capabilities of 5A, ensuring sufficient power for a range of motor-driven systems.
  • Advanced Protection Features: The device includes a suite of protection features such as overcurrent, thermal shutdown, undervoltage lockout, and cross-conduction prevention, enhancing the reliability and safety of the motor control system.
  • Integrated Charge Pump: The built-in charge pump enables 100% duty cycle operation, ensuring motors can be driven with maximum torque throughout the operating range.
  • Configurable Control: The DRV8874QPWPRQ1 offers flexible control interface options including PHASE/ENABLE, IN/IN, and PWM modes, providing designers with the choice to select the most suitable control method for their application.

Automotive-Qualified

As an automotive-qualified device, the DRV8874QPWPRQ1 meets stringent quality standards, including AEC-Q100 qualification. This qualification ensures the motor driver can withstand the harsh conditions typical in automotive environments, such as extreme temperatures and vibrations.

Applications

The DRV8874QPWPRQ1 is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Power closure systems
  • Engine and transmission actuators
  • Valve control
  • Pumps and fans

With its robust design, comprehensive protection features, and versatile control options, the DRV8874QPWPRQ1 from Texas Instruments is a premier choice for designers looking to implement a reliable and efficient motor control solution in their automotive or industrial systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7814 $53.4420
70+ $1.4617 $102.3190
110+ $1.4160 $155.7600
150+ $1.3703 $205.5450
190+ $1.3246 $251.6740
255+ $1.1876 $302.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess